Murata Electronics Fixed Inductors - LQP03TG2N3B02D LQP03TG2N3B02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923874-LQP03TG2N3B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 2.3 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TG Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923874-LQP03TG2N3B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 2.3 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TG Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG2N3B02D
923874-LQP03TG2N3B02D
Fixed Inductors - LQP03TG2N3B02D 923874-LQP03TG2N3B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923874-LQP03TG2N3B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 2.3 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TG Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923874-LQP03TG2N3B02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 2.3 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TG
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
450MA 250MOHM Inductor and Choke - 71-LQP03TG2N3B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 250MOHM Inductor and Choke
71-LQP03TG2N3B02D
450MA 250MOHM Inductor and Choke 71-LQP03TG2N3B02D
FIXED IND 2.3NH 450MA 250MOHM SM Product overview: LQP03TG2N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N3B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.3NH 450MA 250MOHM SM Product overview: LQP03TG2N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N3B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP03TG2N3B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.3NH 450MA 250 MOHM

FIXED IND 2.3NH 450MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG2N3B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.3NH 450MA 250 MOHM

FIXED IND 2.3NH 450MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG2N3B02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2.3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TG2N3B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG2N3B02D
Fixed Inductors LQP03TG2N3B02D
FIXED IND 2.3NH 450MA 250MOHM SM

FIXED IND 2.3NH 450MA 250MOHM SM

Supplier's Site Datasheet
FIXED IND 2.3NH 450MA 250 MOHM - 535-LQP03TG2N3B02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.3NH 450MA 250 MOHM
535-LQP03TG2N3B02D
FIXED IND 2.3NH 450MA 250 MOHM 535-LQP03TG2N3B02D
FIXED IND 2.3NH 450MA 250 MOHM

FIXED IND 2.3NH 450MA 250 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923874-LQP03TG2N3B02D 71-LQP03TG2N3B02D 490-LQP03TG2N3B02DCT-ND LQP03TG2N3B02D 535-LQP03TG2N3B02D
Product Name Fixed Inductors - LQP03TG2N3B02D 450MA 250MOHM Inductor and Choke Fixed Inductors Fixed Inductors FIXED IND 2.3NH 450MA 250 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0023 microH 0.0023 microH 0.0023 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers