Murata Electronics Fixed Inductors LQP03TG7N5J02D

Description
7.5nH Unshielded Thick Film Inductor 200mA 1.22Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Thick Film Inductor 200mA 1.22Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12934-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12934-6-ND
Fixed Inductors 490-12934-6-ND
7.5nH Unshielded Thick Film Inductor 200mA 1.22Ohm Max 0201 (0603 Metric)

7.5nH Unshielded Thick Film Inductor 200mA 1.22Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12934-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12934-1-ND
Fixed Inductors 490-12934-1-ND
7.5nH Unshielded Thick Film Inductor 200mA 1.22Ohm Max 0201 (0603 Metric)

7.5nH Unshielded Thick Film Inductor 200mA 1.22Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12934-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12934-2-ND
Fixed Inductors 490-12934-2-ND
7.5nH Unshielded Thick Film Inductor 200mA 1.22Ohm Max 0201 (0603 Metric)

7.5nH Unshielded Thick Film Inductor 200mA 1.22Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328780-LQP03TG7N5J02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328780-LQP03TG7N5J02D
Inductors, Coils, Chokes - Fixed Inductors 1328780-LQP03TG7N5J02D
Manufacturer: Murata Electronics Win Source Part Number: 1328780-LQP03TG7N5J0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 7.5 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 12 @ 500MHz Frequency - Self Resonant: 4.8GHz DC Resistance (DCR): 1.22Ohm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.4000 Other Part Number: LQP03TG7N5J02DINACTI VE,490-12934-6,490-1 2934-2,490-12934-1,L QP03TG7N5J02D-ND Base Product Number: LQP03TG RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328780-LQP03TG7N5J02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 7.5 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 12 @ 500MHz
Frequency - Self Resonant: 4.8GHz
DC Resistance (DCR): 1.22Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.4000
Other Part Number: LQP03TG7N5J02DINACTIVE,490-12934-6,490-12934-2,490-12934-1,LQP03TG7N5J02D-ND
Base Product Number: LQP03TG
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
200MA 1.22OHM Inductor and Choke - 71-LQP03TG7N5J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 1.22OHM Inductor and Choke
71-LQP03TG7N5J02D
200MA 1.22OHM Inductor and Choke 71-LQP03TG7N5J02D
FIXED IND 7.5NH 200MA 1.22OHM SM Product overview: LQP03TG7N5J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 1.22OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 1.22OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG7N5J02D can be used for catalog matching and distributor lookup.

FIXED IND 7.5NH 200MA 1.22OHM SM Product overview: LQP03TG7N5J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 1.22OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 1.22OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG7N5J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 7.5NH 200MA 1.22 OHM - 535-LQP03TG7N5J02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 7.5NH 200MA 1.22 OHM
535-LQP03TG7N5J02D
FIXED IND 7.5NH 200MA 1.22 OHM 535-LQP03TG7N5J02D
FIXED IND 7.5NH 200MA 1.22 OHM

FIXED IND 7.5NH 200MA 1.22 OHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12934-6-ND 1328780-LQP03TG7N5J02D 71-LQP03TG7N5J02D 535-LQP03TG7N5J02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 200MA 1.22OHM Inductor and Choke FIXED IND 7.5NH 200MA 1.22 OHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details