INDUCTOR POWER 22UH 5A SMD 22¦H 5A 4.5A 5A - ¦20% Shielded 66 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
Vishay IHLP4040DZER220M11
SMD Power Inductor 22uH 20% Shielded 5A 66mR DCR 4040 Product overview: IHLP4040DZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER220M1
22µH Shielded Molded Inductor 5A 66mOhm Max Nonstandard
22µH Shielded Molded Inductor 5A 66mOhm Max Nonstandard
22µH Shielded Molded Inductor 5A 66mOhm Max Nonstandard
FIXED IND 22UH 5A 66 MOHM SMD
5A 22uH ±20% 4.5A SMD,10.2x10.8mm Power Inductors ROHS
Inductance:22µH; RMS Current (Irms):5A; Inductor Construction:Shielde
IHLP Series 4040 22 uH 20% 5 A Shielded Low Profile High Current SMT Inductor
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP4040DZER220M11 | 7487268 | 7487268P | 71-IHLP4040DZER220M11 | 541-1307-2-ND | IHLP4040DZER220M11 | IHLP4040DZER220M11 | 81Y7801 | 866-IHLP4040DZER220M11 |
| Product Name | INDUCTOR POWER 22UH 5A SMD 22¦H 5A 4.5A 5A - ¦20% Shielded 66 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel« | Surface Mount Inductors | Surface Mount Inductors | SMD 22uH 5A Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductance Vishay | IHLP Series 4040 22 uH 20% 5 A Shielded Low Profile High Current SMT Inductor |
| Application | General Purpose | Power Choke | |||||||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.0660 ohms | 0.0660 ohms | 0.0660 ohms | 0.0660 ohms | 0.0660 ohms | 0.0660 ohms | |||
| Technology | Wirewound | Molded |