Murata Power Solutions 220MA 300MOHM Inductor and Choke LQP15MN2N4B02D

Description
FIXED IND 2.4NH 220MA 300MOHM SM Product overview: LQP15MN2N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN2N4B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.4NH 220MA 300MOHM SM Product overview: LQP15MN2N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN2N4B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220MA 300MOHM Inductor and Choke - 71-LQP15MN2N4B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220MA 300MOHM Inductor and Choke
71-LQP15MN2N4B02D
220MA 300MOHM Inductor and Choke 71-LQP15MN2N4B02D
FIXED IND 2.4NH 220MA 300MOHM SM Product overview: LQP15MN2N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN2N4B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 220MA 300MOHM SM Product overview: LQP15MN2N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN2N4B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP15MN2N4B02D
1057358-LQP15MN2N4B02D
Fixed Inductors - LQP15MN2N4B02D 1057358-LQP15MN2N4B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057358-LQP15MN2N4B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 220mA Inductance: 2.4nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057358-LQP15MN2N4B02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 220mA
Inductance: 2.4nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQP15MN2N4B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP15MN2N4B02D
Fixed Inductors LQP15MN2N4B02D
FIXED IND 2.4NH 220MA 300MOHM SM

FIXED IND 2.4NH 220MA 300MOHM SM

Supplier's Site Datasheet
Inductor RF Chip Thin Film 2.4nH 0.1nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 Paper T/R - 535-LQP15MN2N4B02D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Thin Film 2.4nH 0.1nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 Paper T/R
535-LQP15MN2N4B02D
Inductor RF Chip Thin Film 2.4nH 0.1nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 Paper T/R 535-LQP15MN2N4B02D
Inductor RF Chip Thin Film 2.4nH 0.1nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 Paper T/R

Inductor RF Chip Thin Film 2.4nH 0.1nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP15MN2N4B02D 1057358-LQP15MN2N4B02D LQP15MN2N4B02D 535-LQP15MN2N4B02D
Product Name 220MA 300MOHM Inductor and Choke Fixed Inductors - LQP15MN2N4B02D Fixed Inductors Inductor RF Chip Thin Film 2.4nH 0.1nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 Paper T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Inductance Range 0.0024 microH 0.0024 microH 0.0024 microH 0.0024 microH
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers