Murata Electronics SMD 450MA 250 MOHM Inductor and Choke LQP03TG3N0C02D

Description
FIXED IND 3NH 450MA 250 MOHM SMD Product overview: LQP03TG3N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 250 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N0C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3NH 450MA 250 MOHM SMD Product overview: LQP03TG3N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 250 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N0C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 450MA 250 MOHM Inductor and Choke - 71-LQP03TG3N0C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 250 MOHM Inductor and Choke
71-LQP03TG3N0C02D
SMD 450MA 250 MOHM Inductor and Choke 71-LQP03TG3N0C02D
FIXED IND 3NH 450MA 250 MOHM SMD Product overview: LQP03TG3N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 250 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N0C02D can be used for catalog matching and distributor lookup.

FIXED IND 3NH 450MA 250 MOHM SMD Product overview: LQP03TG3N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 250 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N0C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG3N0C02D
1057298-LQP03TG3N0C02D
Fixed Inductors - LQP03TG3N0C02D 1057298-LQP03TG3N0C02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057298-LQP03TG3N0C0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 450mA Inductance: 3nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 9.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057298-LQP03TG3N0C02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 450mA
Inductance: 3nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 9.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-12918-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12918-6-ND
Fixed Inductors 490-12918-6-ND
3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12918-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12918-2-ND
Fixed Inductors 490-12918-2-ND
3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12918-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12918-1-ND
Fixed Inductors 490-12918-1-ND
3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
FIXED IND 3NH 450MA 250 MOHM SMD - 535-LQP03TG3N0C02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3NH 450MA 250 MOHM SMD
535-LQP03TG3N0C02D
FIXED IND 3NH 450MA 250 MOHM SMD 535-LQP03TG3N0C02D
FIXED IND 3NH 450MA 250 MOHM SMD

FIXED IND 3NH 450MA 250 MOHM SMD

Supplier's Site
Fixed Inductors - LQP03TG3N0C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG3N0C02D
Fixed Inductors LQP03TG3N0C02D
FIXED IND 3NH 450MA 250 MOHM SMD

FIXED IND 3NH 450MA 250 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TG3N0C02D 1057298-LQP03TG3N0C02D 490-12918-6-ND 535-LQP03TG3N0C02D LQP03TG3N0C02D
Product Name SMD 450MA 250 MOHM Inductor and Choke Fixed Inductors - LQP03TG3N0C02D Fixed Inductors FIXED IND 3NH 450MA 250 MOHM SMD Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0030 microH 0.0030 microH 0.0030 microH 0.0030 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers