Vishay Precision Group INDUCTOR POWER .33UH 29.5A SMD 330nH 29.5A 36A 29.5A - ¦20% Shielded 2.14 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« IHLP3232DZERR33M01

Description
INDUCTOR POWER .33UH 29.5A SMD 330nH 29.5A 36A 29.5A - ¦20% Shielded 2.14 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER .33UH 29.5A SMD 330nH 29.5A 36A 29.5A - ¦20% Shielded 2.14 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .33UH 29.5A SMD 330nH 29.5A 36A 29.5A - ¦20% Shielded 2.14 mOhm Max - - Power Supplies - 0.340
Anaheim, CA, United States
INDUCTOR POWER .33UH 29.5A SMD 330nH 29.5A 36A 29.5A - ¦20% Shielded 2.14 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
IHLP3232DZERR33M01
INDUCTOR POWER .33UH 29.5A SMD 330nH 29.5A 36A 29.5A - ¦20% Shielded 2.14 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« IHLP3232DZERR33M01
INDUCTOR POWER .33UH 29.5A SMD 330nH 29.5A 36A 29.5A - ¦20% Shielded 2.14 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .33UH 29.5A SMD 330nH 29.5A 36A 29.5A - ¦20% Shielded 2.14 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1379-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1379-6-ND
Fixed Inductors 541-1379-6-ND
330nH Shielded Molded Inductor 29.5A 2.14mOhm Max Nonstandard

330nH Shielded Molded Inductor 29.5A 2.14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1379-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1379-2-ND
Fixed Inductors 541-1379-2-ND
330nH Shielded Molded Inductor 29.5A 2.14mOhm Max Nonstandard

330nH Shielded Molded Inductor 29.5A 2.14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1379-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1379-1-ND
Fixed Inductors 541-1379-1-ND
330nH Shielded Molded Inductor 29.5A 2.14mOhm Max Nonstandard

330nH Shielded Molded Inductor 29.5A 2.14mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.33uH 29.5A Inductor and Choke - 71-IHLP3232DZERR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33uH 29.5A Inductor and Choke
71-IHLP3232DZERR33M01
SMD 0.33uH 29.5A Inductor and Choke 71-IHLP3232DZERR33M01
SMD Power Inductor 0.33uH 29.5A Shielded Wirewound 3232 Product overview: IHLP3232DZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 29.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 29.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR33M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.33uH 29.5A Shielded Wirewound 3232 Product overview: IHLP3232DZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 29.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 29.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZERR33M01
921081-IHLP3232DZERR33M01
Fixed Inductors - IHLP3232DZERR33M01 921081-IHLP3232DZERR33M01
Manufacturer: Vishay Win Source Part Number: 921081-IHLP3232DZERR 33M01 Series: IHLP-3232DZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 2.14mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1379-1, 541-1379-2, 541-1379-6

Manufacturer: Vishay
Win Source Part Number: 921081-IHLP3232DZERR33M01
Series: IHLP-3232DZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 2.14mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1379-1, 541-1379-2, 541-1379-6

Buy Now Datasheet
FIXED IND 330NH 29.5A 2.14 MOHM - 873-IHLP3232DZERR33M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330NH 29.5A 2.14 MOHM
873-IHLP3232DZERR33M01
FIXED IND 330NH 29.5A 2.14 MOHM 873-IHLP3232DZERR33M01
FIXED IND 330NH 29.5A 2.14 MOHM

FIXED IND 330NH 29.5A 2.14 MOHM

Supplier's Site
Inductor, Shielded, 330Nh, 29.5A; Inductance Vishay - 47T5135 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Nh, 29.5A; Inductance Vishay
47T5135
Inductor, Shielded, 330Nh, 29.5A; Inductance Vishay 47T5135
INDUCTOR, SHIELDED, 330NH, 29.5A; Inductance:330nH; RMS Current (Irms):29.5A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00214ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 330NH, 29.5A; Inductance:330nH; RMS Current (Irms):29.5A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00214ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 330Nh, 29.5A; Inductance Vishay - 56AC1034 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Nh, 29.5A; Inductance Vishay
56AC1034
Inductor, Shielded, 330Nh, 29.5A; Inductance Vishay 56AC1034
INDUCTOR, SHIELDED, 330NH, 29.5A; Inductance:330nH; RMS Current (Irms):29.5A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00214ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 330NH, 29.5A; Inductance:330nH; RMS Current (Irms):29.5A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00214ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP3232DZERR33M01 541-1379-6-ND 71-IHLP3232DZERR33M01 921081-IHLP3232DZERR33M01 873-IHLP3232DZERR33M01 47T5135
Product Name INDUCTOR POWER .33UH 29.5A SMD 330nH 29.5A 36A 29.5A - ¦20% Shielded 2.14 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« Fixed Inductors SMD 0.33uH 29.5A Inductor and Choke Fixed Inductors - IHLP3232DZERR33M01 FIXED IND 330NH 29.5A 2.14 MOHM Inductor, Shielded, 330Nh, 29.5A; Inductance Vishay
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0021 ohms 0.0021 ohms 0.0021 ohms 0.0021 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details