Murata Power Solutions Fixed Inductors LQM21FN100M70L

Description
10µH Shielded Multilayer Inductor 100mA 780mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 100mA 780mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-4029-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4029-6-ND
Fixed Inductors 490-4029-6-ND
10µH Shielded Multilayer Inductor 100mA 780mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 100mA 780mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4029-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4029-2-ND
Fixed Inductors 490-4029-2-ND
10µH Shielded Multilayer Inductor 100mA 780mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 100mA 780mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4029-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4029-1-ND
Fixed Inductors 490-4029-1-ND
10µH Shielded Multilayer Inductor 100mA 780mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 100mA 780mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 10UH 100MA 780MOHM Inductor and Choke - 71-LQM21FN100M70L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 100MA 780MOHM Inductor and Choke
71-LQM21FN100M70L
SMD 10UH 100MA 780MOHM Inductor and Choke 71-LQM21FN100M70L
FIXED IND 10UH 100MA 780MOHM SMD Product overview: LQM21FN100M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 100MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 100MA, 780MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN100M70L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 100MA 780MOHM SMD Product overview: LQM21FN100M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 100MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 100MA, 780MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN100M70L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Power Chip Shielded Multi-Layer 10uH 20% 1MHz Ferrite 100mA 780mOhm DCR 0805 T/R - 535-LQM21FN100M70L - Utmel Electronic Limited
Hong Kong, China
Inductor Power Chip Shielded Multi-Layer 10uH 20% 1MHz Ferrite 100mA 780mOhm DCR 0805 T/R
535-LQM21FN100M70L
Inductor Power Chip Shielded Multi-Layer 10uH 20% 1MHz Ferrite 100mA 780mOhm DCR 0805 T/R 535-LQM21FN100M70L
Inductor Power Chip Shielded Multi-Layer 10uH 20% 1MHz Ferrite 100mA 780mOhm DCR 0805 T/R

Inductor Power Chip Shielded Multi-Layer 10uH 20% 1MHz Ferrite 100mA 780mOhm DCR 0805 T/R

Supplier's Site
Power Inductor, 10Uh, 0.1A, 0805, Shld; Inductance Murata - 49AC3897 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 0.1A, 0805, Shld; Inductance Murata
49AC3897
Power Inductor, 10Uh, 0.1A, 0805, Shld; Inductance Murata 49AC3897
POWER INDUCTOR, 10UH, 0.1A, 0805, SHLD; Inductance:10µH; RMS Current (Irms):100mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:LQM21F Series; Power Inductor Case:2mm x 1.25mm x 1.25mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 0.1A, 0805, SHLD; Inductance:10µH; RMS Current (Irms):100mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:LQM21F Series; Power Inductor Case:2mm x 1.25mm x 1.25mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQM21FN100M70L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21FN100M70L
Fixed Inductors LQM21FN100M70L
FIXED IND 10UH 100MA 780MOHM SMD

FIXED IND 10UH 100MA 780MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM21FN100M70L
Inductors/Coils/Transformers >> Inductors (SMD) LQM21FN100M70L
100mA 10uH ±20% 100mA 780mΩ 0805 Inductors (SMD) ROHS

100mA 10uH ±20% 100mA 780mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-4029-6-ND 71-LQM21FN100M70L 535-LQM21FN100M70L 49AC3897 LQM21FN100M70L LQM21FN100M70L
Product Name Fixed Inductors SMD 10UH 100MA 780MOHM Inductor and Choke Inductor Power Chip Shielded Multi-Layer 10uH 20% 1MHz Ferrite 100mA 780mOhm DCR 0805 T/R Power Inductor, 10Uh, 0.1A, 0805, Shld; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers