Murata Power Solutions SMD 1A 90 MOHM Inductor and Choke LQG15HS1N1S02D

Description
FIXED IND 1.1NH 1A 90 MOHM SMD Product overview: LQG15HS1N1S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N1S02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.1NH 1A 90 MOHM SMD Product overview: LQG15HS1N1S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N1S02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 90 MOHM Inductor and Choke - 71-LQG15HS1N1S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 90 MOHM Inductor and Choke
71-LQG15HS1N1S02D
SMD 1A 90 MOHM Inductor and Choke 71-LQG15HS1N1S02D
FIXED IND 1.1NH 1A 90 MOHM SMD Product overview: LQG15HS1N1S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N1S02D can be used for catalog matching and distributor lookup.

FIXED IND 1.1NH 1A 90 MOHM SMD Product overview: LQG15HS1N1S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N1S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 8119679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8119679
Surface Mount Inductors 8119679
Murata LQG15HS1N1S02D

Murata LQG15HS1N1S02D

Supplier's Site
Surface Mount Inductors - 8119679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8119679P
Surface Mount Inductors 8119679P
Murata LQG15HS1N1S02D

Murata LQG15HS1N1S02D

Supplier's Site
Surface Mount Inductors - 1674922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674922
Surface Mount Inductors 1674922
Murata LQG15HS1N1S02D

Murata LQG15HS1N1S02D

Supplier's Site
Fixed Inductors - 490-6567-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6567-1-ND
Fixed Inductors 490-6567-1-ND
1.1nH Unshielded Multilayer Inductor 1A 90mOhm Max 0402 (1005 Metric)

1.1nH Unshielded Multilayer Inductor 1A 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6567-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6567-2-ND
Fixed Inductors 490-6567-2-ND
1.1nH Unshielded Multilayer Inductor 1A 90mOhm Max 0402 (1005 Metric)

1.1nH Unshielded Multilayer Inductor 1A 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6567-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6567-6-ND
Fixed Inductors 490-6567-6-ND
1.1nH Unshielded Multilayer Inductor 1A 90mOhm Max 0402 (1005 Metric)

1.1nH Unshielded Multilayer Inductor 1A 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQG15HS1N1S02D
1057121-LQG15HS1N1S02D
Fixed Inductors - LQG15HS1N1S02D 1057121-LQG15HS1N1S02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057121-LQG15HS1N1S0 2D Packaging: Reel - TR Type: Multilayer Current Rating: 1A Inductance: 1.1nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057121-LQG15HS1N1S02D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1A
Inductance: 1.1nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor RF Chip Multi-Layer 1.1nH 0.3nH 100MHz 8Q-Factor Air 300mA 90mOhm DCR 0402 Paper T/R - 535-LQG15HS1N1S02D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Multi-Layer 1.1nH 0.3nH 100MHz 8Q-Factor Air 300mA 90mOhm DCR 0402 Paper T/R
535-LQG15HS1N1S02D
Inductor RF Chip Multi-Layer 1.1nH 0.3nH 100MHz 8Q-Factor Air 300mA 90mOhm DCR 0402 Paper T/R 535-LQG15HS1N1S02D
Inductor RF Chip Multi-Layer 1.1nH 0.3nH 100MHz 8Q-Factor Air 300mA 90mOhm DCR 0402 Paper T/R

Inductor RF Chip Multi-Layer 1.1nH 0.3nH 100MHz 8Q-Factor Air 300mA 90mOhm DCR 0402 Paper T/R

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS1N1S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS1N1S02D
1A 1.1nH 70mΩ 0402 Inductors (SMD) ROHS

1A 1.1nH 70mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HS1N1S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS1N1S02D
Fixed Inductors LQG15HS1N1S02D
FIXED IND 1.1NH 1A 90 MOHM SMD

FIXED IND 1.1NH 1A 90 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQG15HS1N1S02D 8119679 8119679P 1674922 490-6567-1-ND 1057121-LQG15HS1N1S02D 535-LQG15HS1N1S02D LQG15HS1N1S02D LQG15HS1N1S02D
Product Name SMD 1A 90 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors - LQG15HS1N1S02D Inductor RF Chip Multi-Layer 1.1nH 0.3nH 100MHz 8Q-Factor Air 300mA 90mOhm DCR 0402 Paper T/R Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Wirewound Wirewound Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0011 microH 0.0011 microH 0.0011 microH 0.0011 microH 0.0011 microH 0.0011 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details