220µH Unshielded Wirewound Inductor 110mA 5.4Ohm Max 1812 (4532 Metric)
220µH Unshielded Wirewound Inductor 110mA 5.4Ohm Max 1812 (4532 Metric)
220µH Unshielded Wirewound Inductor 110mA 5.4Ohm Max 1812 (4532 Metric)
FIXED IND 220UH 110MA 5.4OHM SMD Product overview: LQH43MN221K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 110MA, 5.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 110MA, 5.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN221K03L can be used for catalog matching and distributor lookup.
FIXED IND 220UH 110MA 5.4OHM SMD
Inductor General Purpose Chip Unshielded Wirewound 220uH 10% 1MHz 40Q-Factor Ferrite 110mA 5.4Ohm DCR 1812 T/R
Surface Mount High Frequency Inductor, LQH43MN Series, 220 H, 10%, 1812 [4532 Metric], 4.5 MHz RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 4693044 | 4693044P | 490-LQH43MN221K03LDKR-ND | 71-LQH43MN221K03L | LQH43MN221K03L | 535-LQH43MN221K03L | 45Y5431 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 220UH 110MA 5.4OHM Inductor and Choke | Fixed Inductors | Inductor General Purpose Chip Unshielded Wirewound 220uH 10% 1MHz 40Q-Factor Ferrite 110mA 5.4Ohm DCR 1812 T/R | Surface Mount High Frequency Inductor, Lqh43Mn Series, 220 H, 10%, 1812 [4532 Metric], 4.5 Mhz Rohs Compliant Murata |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 220 microH | 220 microH | 220 microH | 220 microH | 220 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1812 (4532m) | 1812 |