Murata Power Solutions Fixed Inductors LQH32CN2R2M33L

Description
2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32CN2R2M33LCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN2R2M33LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN2R2M33LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 790mA 126.1mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 790MA 126.1 MOHM Inductor and Choke - 71-LQH32CN2R2M33L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 790MA 126.1 MOHM Inductor and Choke
71-LQH32CN2R2M33L
2.2UH 790MA 126.1 MOHM Inductor and Choke 71-LQH32CN2R2M33L
FIXED IND 2.2UH 790MA 126.1 MOHM Product overview: LQH32CN2R2M33L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 790MA, 126.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 790MA, 126.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN2R2M33L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 790MA 126.1 MOHM Product overview: LQH32CN2R2M33L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 790MA, 126.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 790MA, 126.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN2R2M33L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH32CN2R2M33L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32CN2R2M33L
Fixed Inductors LQH32CN2R2M33L
FIXED IND 2.2UH 790MA 126.1 MOHM

FIXED IND 2.2UH 790MA 126.1 MOHM

Supplier's Site Datasheet
Wirewound Inductor 2.2Uh 790Ma 20% 64Mhz; Inductance Murata - 38K3983 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 2.2Uh 790Ma 20% 64Mhz; Inductance Murata
38K3983
Wirewound Inductor 2.2Uh 790Ma 20% 64Mhz; Inductance Murata 38K3983
WIREWOUND INDUCTOR 2.2UH 790MA 20% 64MHZ; Inductance:2.2µH; DC Resistance Max:0.097ohm; Self Resonant Frequency:64MHz; DC Current Rating:790mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_33 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 2.2UH 790MA 20% 64MHZ; Inductance:2.2µH; DC Resistance Max:0.097ohm; Self Resonant Frequency:64MHz; DC Current Rating:790mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LQH32C_33 Series RoHS Compliant: Yes

Supplier's Site
Inductor Power Chip Unshielded Wirewound 2.2uH 20% 1MHz Ferrite 790mA 126.1mOhm DCR 1210 T/R - 535-LQH32CN2R2M33L - Utmel Electronic Limited
Hong Kong, China
Inductor Power Chip Unshielded Wirewound 2.2uH 20% 1MHz Ferrite 790mA 126.1mOhm DCR 1210 T/R
535-LQH32CN2R2M33L
Inductor Power Chip Unshielded Wirewound 2.2uH 20% 1MHz Ferrite 790mA 126.1mOhm DCR 1210 T/R 535-LQH32CN2R2M33L
Inductor Power Chip Unshielded Wirewound 2.2uH 20% 1MHz Ferrite 790mA 126.1mOhm DCR 1210 T/R

Inductor Power Chip Unshielded Wirewound 2.2uH 20% 1MHz Ferrite 790mA 126.1mOhm DCR 1210 T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32CN2R2M33LCT-ND 71-LQH32CN2R2M33L LQH32CN2R2M33L 38K3983 535-LQH32CN2R2M33L
Product Name Fixed Inductors 2.2UH 790MA 126.1 MOHM Inductor and Choke Fixed Inductors Wirewound Inductor 2.2Uh 790Ma 20% 64Mhz; Inductance Murata Inductor Power Chip Unshielded Wirewound 2.2uH 20% 1MHz Ferrite 790mA 126.1mOhm DCR 1210 T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers