Murata Electronics Fixed Inductors LQH43MN270J03L

Description
27µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43MN270J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
27µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

27µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN270J03LTR-ND - DigiKey
Thief River Falls, MN, United States
27µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

27µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN270J03LCT-ND - DigiKey
Thief River Falls, MN, United States
27µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

27µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 27UH 300MA 1.1 OHM Inductor and Choke - 71-LQH43MN270J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 300MA 1.1 OHM Inductor and Choke
71-LQH43MN270J03L
SMD 27UH 300MA 1.1 OHM Inductor and Choke 71-LQH43MN270J03L
FIXED IND 27UH 300MA 1.1 OHM SMD Product overview: LQH43MN270J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 300MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 300MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN270J03L can be used for catalog matching and distributor lookup.

FIXED IND 27UH 300MA 1.1 OHM SMD Product overview: LQH43MN270J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 300MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 300MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN270J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43MN270J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN270J03L
Fixed Inductors LQH43MN270J03L
FIXED IND 27UH 300MA 1.1 OHM SMD

FIXED IND 27UH 300MA 1.1 OHM SMD

Supplier's Site Datasheet
Fixed Inductors 27uH 5% - 535-LQH43MN270J03L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 27uH 5%
535-LQH43MN270J03L
Fixed Inductors 27uH 5% 535-LQH43MN270J03L
Fixed Inductors 27uH 5%

Fixed Inductors 27uH 5%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43MN270J03LDKR-ND 71-LQH43MN270J03L LQH43MN270J03L 535-LQH43MN270J03L
Product Name Fixed Inductors SMD 27UH 300MA 1.1 OHM Inductor and Choke Fixed Inductors Fixed Inductors 27uH 5%
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers