Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES1R0K

Description
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1639-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1639-2-ND
Fixed Inductors 541-1639-2-ND
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 1UH 450MA 500 MOHM Inductor and Choke - 71-IMC1812ES1R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 450MA 500 MOHM Inductor and Choke
71-IMC1812ES1R0K
SMD 1UH 450MA 500 MOHM Inductor and Choke 71-IMC1812ES1R0K
FIXED IND 1UH 450MA 500 MOHM SMD Product overview: IMC1812ES1R0K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 450MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 450MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ES1R0K can be used for catalog matching and distributor lookup.

FIXED IND 1UH 450MA 500 MOHM SMD Product overview: IMC1812ES1R0K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 450MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 450MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ES1R0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IMC1812ES1R0K
921160-IMC1812ES1R0K
Fixed Inductors - IMC1812ES1R0K 921160-IMC1812ES1R0K
Manufacturer: Vishay Win Source Part Number: 921160-IMC1812ES1R0K Series: IMC-1812 Operating Temperature Range: -55°C ~ 125°C Features: 1 µH Unshielded Wirewound Inductor 450 mA 500mOhm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 541-1639-2, 541-1639-1, 541-1639-6, IMC1812ES1R0K-ND

Manufacturer: Vishay
Win Source Part Number: 921160-IMC1812ES1R0K
Series: IMC-1812
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µH Unshielded Wirewound Inductor 450 mA 500mOhm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 541-1639-2, 541-1639-1, 541-1639-6, IMC1812ES1R0K-ND

Buy Now Datasheet
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max - IMC1812ES1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max
IMC1812ES1R0K
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max IMC1812ES1R0K
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors 1.0uH 10% - 873-IMC1812ES1R0K - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1.0uH 10%
873-IMC1812ES1R0K
Fixed Inductors 1.0uH 10% 873-IMC1812ES1R0K
Fixed Inductors 1.0uH 10%

Fixed Inductors 1.0uH 10%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1639-2-ND 71-IMC1812ES1R0K 921160-IMC1812ES1R0K IMC1812ES1R0K 873-IMC1812ES1R0K
Product Name Fixed Inductors SMD 1UH 450MA 500 MOHM Inductor and Choke Fixed Inductors - IMC1812ES1R0K INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max Fixed Inductors 1.0uH 10%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers