Murata Electronics Fixed Inductors LQP03TG2N0C02D

Description
2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
Request a Quote
Description
2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LQP03TG2N0C02D is a fixed inductor from Win Source Electronics, designed for various applications including consumer and industrial equipment, as well as certain medical devices. It features a nominal inductance of 2.0 nH with a tolerance of ±0.2 nH. The inductor operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 0.25 Ω. It supports a rated current of 450 mA and has a self-resonant frequency of 14,800 MHz. The component is packaged in a 0201 (0603 metric) format and is suitable for surface mount applications. This inductor is part of the LQP03 series, which is known for its reliability in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The LQP03TG2N0C02D is a fixed inductor from Win Source Electronics, designed for various applications including consumer and industrial equipment, as well as certain medical devices. It features a nominal inductance of 2.0 nH with a tolerance of ±0.2 nH. The inductor operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 0.25 Ω. It supports a rated current of 450 mA and has a self-resonant frequency of 14,800 MHz. The component is packaged in a 0201 (0603 metric) format and is suitable for surface mount applications. This inductor is part of the LQP03 series, which is known for its reliability in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12908-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12908-6-ND
Fixed Inductors 490-12908-6-ND
2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12908-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12908-2-ND
Fixed Inductors 490-12908-2-ND
2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12908-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12908-1-ND
Fixed Inductors 490-12908-1-ND
2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 450MA 250 MOHM Inductor and Choke - 71-LQP03TG2N0C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 250 MOHM Inductor and Choke
71-LQP03TG2N0C02D
SMD 450MA 250 MOHM Inductor and Choke 71-LQP03TG2N0C02D
FIXED IND 2NH 450MA 250 MOHM SMD Product overview: LQP03TG2N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 250 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N0C02D can be used for catalog matching and distributor lookup.

FIXED IND 2NH 450MA 250 MOHM SMD Product overview: LQP03TG2N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 250 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N0C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG2N0C02D
923873-LQP03TG2N0C02D
Fixed Inductors - LQP03TG2N0C02D 923873-LQP03TG2N0C02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923873-LQP03TG2N0C02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 2 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TG Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-12908-2INACTIVE, 490-12908-6, LQP03TG2N0C02D-ND, 490-12908-2, 490-12908-1, LQP03TG2N0C02

Manufacturer: Murata Electronics North America
Win Source Part Number: 923873-LQP03TG2N0C02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 2 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TG
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-12908-2INACTIVE, 490-12908-6, LQP03TG2N0C02D-ND, 490-12908-2, 490-12908-1, LQP03TG2N0C02

Buy Now Datasheet
Inductor General Purpose Chip Thin Film 2nH 0.2nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R - 535-LQP03TG2N0C02D - Utmel Electronic Limited
Hong Kong, China
Inductor General Purpose Chip Thin Film 2nH 0.2nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R
535-LQP03TG2N0C02D
Inductor General Purpose Chip Thin Film 2nH 0.2nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R 535-LQP03TG2N0C02D
Inductor General Purpose Chip Thin Film 2nH 0.2nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R

Inductor General Purpose Chip Thin Film 2nH 0.2nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R

Supplier's Site
Fixed Inductors - LQP03TG2N0C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG2N0C02D
Fixed Inductors LQP03TG2N0C02D
FIXED IND 2NH 450MA 250 MOHM SMD

FIXED IND 2NH 450MA 250 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TG2N0C02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TG2N0C02D
450mA 2nH 250mΩ 0201 Inductors (SMD) ROHS

450mA 2nH 250mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-12908-6-ND 71-LQP03TG2N0C02D 923873-LQP03TG2N0C02D 535-LQP03TG2N0C02D LQP03TG2N0C02D LQP03TG2N0C02D
Product Name Fixed Inductors SMD 450MA 250 MOHM Inductor and Choke Fixed Inductors - LQP03TG2N0C02D Inductor General Purpose Chip Thin Film 2nH 0.2nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers