Vishay Precision Group INDUCTOR POWER .33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« IHLP2525CZERR33M01

Description
INDUCTOR POWER .33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER .33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER .33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
IHLP2525CZERR33M01
INDUCTOR POWER .33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« IHLP2525CZERR33M01
INDUCTOR POWER .33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1002-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1002-1-ND
Fixed Inductors 541-1002-1-ND
330nH Shielded Molded Inductor 20A 3.9mOhm Max Nonstandard

330nH Shielded Molded Inductor 20A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1002-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1002-6-ND
Fixed Inductors 541-1002-6-ND
330nH Shielded Molded Inductor 20A 3.9mOhm Max Nonstandard

330nH Shielded Molded Inductor 20A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1002-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1002-2-ND
Fixed Inductors 541-1002-2-ND
330nH Shielded Molded Inductor 20A 3.9mOhm Max Nonstandard

330nH Shielded Molded Inductor 20A 3.9mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.33uH 20A Inductor and Choke - 71-IHLP2525CZERR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33uH 20A Inductor and Choke
71-IHLP2525CZERR33M01
SMD 0.33uH 20A Inductor and Choke 71-IHLP2525CZERR33M01
Shielded SMD Inductor, 0.33uH, 20A, 3.9mR DCR, 2525 Case Product overview: IHLP2525CZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR33M0 1 can be used for catalog matching and distributor lookup.

Shielded SMD Inductor, 0.33uH, 20A, 3.9mR DCR, 2525 Case Product overview: IHLP2525CZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZERR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP2525CZERR33M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZERR33M01
Fixed Inductors IHLP2525CZERR33M01
FIXED IND 330NH 20A 3.9 MOHM SMD

FIXED IND 330NH 20A 3.9 MOHM SMD

Supplier's Site Datasheet
20A 330nH ±20% 30A 3.5mΩ 2525 Inductors (SMD) ROHS - 17930-IHLP2525CZERR33M01 - Utmel Electronic Limited
Hong Kong, China
20A 330nH ±20% 30A 3.5mΩ 2525 Inductors (SMD) ROHS
17930-IHLP2525CZERR33M01
20A 330nH ±20% 30A 3.5mΩ 2525 Inductors (SMD) ROHS 17930-IHLP2525CZERR33M01
20A 330nH ±20% 30A 3.5mΩ 2525 Inductors (SMD) ROHS

20A 330nH ±20% 30A 3.5mΩ 2525 Inductors (SMD) ROHS

Supplier's Site
Inductor, Shielded, 330Nh, 30A, Smd; Inductance Vishay - 53K4843 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Nh, 30A, Smd; Inductance Vishay
53K4843
Inductor, Shielded, 330Nh, 30A, Smd; Inductance Vishay 53K4843
INDUCTOR, SHIELDED, 330NH, 30A, SMD; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:IHLP-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330NH, 30A, SMD; Inductance:330nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:IHLP-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525CZERR33M01 541-1002-1-ND 71-IHLP2525CZERR33M01 IHLP2525CZERR33M01 17930-IHLP2525CZERR33M01 53K4843
Product Name INDUCTOR POWER .33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« Fixed Inductors SMD 0.33uH 20A Inductor and Choke Fixed Inductors 20A 330nH ±20% 30A 3.5mΩ 2525 Inductors (SMD) ROHS Inductor, Shielded, 330Nh, 30A, Smd; Inductance Vishay
Application General Purpose
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0039 ohms 0.0039 ohms 0.0039 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details