Vishay Precision Group INDUCTOR POWER 1.5UH 15A SMD 1.5¦H 15A 27.5A 15A - ¦20% Shielded 5.8 mOhm Max IHLP4040DZER1R5M01

Description
INDUCTOR POWER 1.5UH 15A SMD 1.5¦H 15A 27.5A 15A - ¦20% Shielded 5.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 1.5UH 15A SMD 1.5¦H 15A 27.5A 15A - ¦20% Shielded 5.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.5UH 15A SMD 1.5¦H 15A 27.5A 15A - ¦20% Shielded 5.8 mOhm Max - IHLP4040DZER1R5M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 15A SMD 1.5¦H 15A 27.5A 15A - ¦20% Shielded 5.8 mOhm Max
IHLP4040DZER1R5M01
INDUCTOR POWER 1.5UH 15A SMD 1.5¦H 15A 27.5A 15A - ¦20% Shielded 5.8 mOhm Max IHLP4040DZER1R5M01
INDUCTOR POWER 1.5UH 15A SMD 1.5¦H 15A 27.5A 15A - ¦20% Shielded 5.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.5UH 15A SMD 1.5¦H 15A 27.5A 15A - ¦20% Shielded 5.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 1.5uH 27.5A Inductor and Choke - 71-IHLP4040DZER1R5M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 27.5A Inductor and Choke
71-IHLP4040DZER1R5M01
SMD 1.5uH 27.5A Inductor and Choke 71-IHLP4040DZER1R5M01
1.5uH Shielded SMD Inductor, 27.5A, 5.8mR DCR, 4040 Product overview: IHLP4040DZER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 27.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 27.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER1R5M0 1 can be used for catalog matching and distributor lookup.

1.5uH Shielded SMD Inductor, 27.5A, 5.8mR DCR, 4040 Product overview: IHLP4040DZER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 27.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 27.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER1R5M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1301-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1301-1-ND
Fixed Inductors 541-1301-1-ND
1.5µH Shielded Molded Inductor 15A 5.8mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 15A 5.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1301-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1301-6-ND
Fixed Inductors 541-1301-6-ND
1.5µH Shielded Molded Inductor 15A 5.8mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 15A 5.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1301-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1301-2-ND
Fixed Inductors 541-1301-2-ND
1.5µH Shielded Molded Inductor 15A 5.8mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 15A 5.8mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 1.5UH 15A 5.8 MOHM SMD - 873-IHLP4040DZER1R5M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 15A 5.8 MOHM SMD
873-IHLP4040DZER1R5M01
FIXED IND 1.5UH 15A 5.8 MOHM SMD 873-IHLP4040DZER1R5M01
FIXED IND 1.5UH 15A 5.8 MOHM SMD

FIXED IND 1.5UH 15A 5.8 MOHM SMD

Supplier's Site
Inductor, Shielded, 1.5Uh, 15A; Inductance Vishay - 56AC1041 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 15A; Inductance Vishay
56AC1041
Inductor, Shielded, 1.5Uh, 15A; Inductance Vishay 56AC1041
INDUCTOR, SHIELDED, 1.5UH, 15A; Inductance:1.5µH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):27.5A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0058ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 15A; Inductance:1.5µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):27.5A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0058ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 15A; Inductance Vishay - 52M3790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 15A; Inductance Vishay
52M3790
Inductor, Shielded, 1.5Uh, 15A; Inductance Vishay 52M3790
INDUCTOR, SHIELDED, 1.5UH, 15A; Inductance:1.5µH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):27.5A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0058ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 15A; Inductance:1.5µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):27.5A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0058ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP4040DZER1R5M01 71-IHLP4040DZER1R5M01 541-1301-1-ND 873-IHLP4040DZER1R5M01 56AC1041
Product Name INDUCTOR POWER 1.5UH 15A SMD 1.5¦H 15A 27.5A 15A - ¦20% Shielded 5.8 mOhm Max SMD 1.5uH 27.5A Inductor and Choke Fixed Inductors FIXED IND 1.5UH 15A 5.8 MOHM SMD Inductor, Shielded, 1.5Uh, 15A; Inductance Vishay
Application General Purpose
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0058 ohms 0.0058 ohms 0.0058 ohms 0.0058 ohms
Core Material Metal, Composite, Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-2N4XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details