FIXED IND 820NH 35MA 2.1 OHM SMD Product overview: LQM18NNR82K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 2.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NNR82K00D can be used for catalog matching and distributor lookup.
FIXED IND 820NH 35MA 2.1 OHM SMD
Ind General Purpose Chip Shielded Multi-Layer 820nH 10% 25MHz 15Q-Factor Ferrite 35mA 0603 Paper T/R
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM18NNR82K00D | LQM18NNR82K00D | 535-LQM18NNR82K00D |
| Product Name | SMD 35MA 2.1 OHM Inductor and Choke | Fixed Inductors | Ind General Purpose Chip Shielded Multi-Layer 820nH 10% 25MHz 15Q-Factor Ferrite 35mA 0603 Paper T/R |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 0.8200 microH | 0.8200 microH | 0.8200 microH |