Taiyo Yuden Co., Ltd. Fixed Inductors LB2012T101M

Description
100µH Unshielded Wirewound Inductor 45mA 7Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 45mA 7Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LB2012T101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2012T101MTR-ND
Fixed Inductors 587-LB2012T101MTR-ND
100µH Unshielded Wirewound Inductor 45mA 7Ohm 0805 (2012 Metric)

100µH Unshielded Wirewound Inductor 45mA 7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB2012T101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2012T101MDKR-ND
Fixed Inductors 587-LB2012T101MDKR-ND
100µH Unshielded Wirewound Inductor 45mA 7Ohm 0805 (2012 Metric)

100µH Unshielded Wirewound Inductor 45mA 7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB2012T101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2012T101MCT-ND
Fixed Inductors 587-LB2012T101MCT-ND
100µH Unshielded Wirewound Inductor 45mA 7Ohm 0805 (2012 Metric)

100µH Unshielded Wirewound Inductor 45mA 7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100uH 45mA Inductor and Choke
71-LB2012T101M
SMD 100uH 45mA Inductor and Choke 71-LB2012T101M
100uH 20% Ferrite SMD Inductor, 0805, 45mA Product overview: LB2012T101M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 45mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 45mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T101M can be used for catalog matching and distributor lookup.

100uH 20% Ferrite SMD Inductor, 0805, 45mA Product overview: LB2012T101M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 45mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 45mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 100UH 45MA 7 OHM SMD - 782-LB2012T101M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 100UH 45MA 7 OHM SMD
782-LB2012T101M
FIXED IND 100UH 45MA 7 OHM SMD 782-LB2012T101M
FIXED IND 100UH 45MA 7 OHM SMD

FIXED IND 100UH 45MA 7 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-LB2012T101MTR-ND 71-LB2012T101M 782-LB2012T101M
Product Name Fixed Inductors SMD 100uH 45mA Inductor and Choke FIXED IND 100UH 45MA 7 OHM SMD
Operating Temperature -25 to 105 C (-13 to 221 F) -25 C (-13 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details