Murata Electronics Fixed Inductors LQW04AN3N6C00D

Description
3.6nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN3N6C00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN3N6C00D-ND
Fixed Inductors LQW04AN3N6C00D-ND
3.6nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)

3.6nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)

Buy Now Datasheet
530MA 100MOHM Inductor and Choke - 71-LQW04AN3N6C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
530MA 100MOHM Inductor and Choke
71-LQW04AN3N6C00D
530MA 100MOHM Inductor and Choke 71-LQW04AN3N6C00D
FIXED IND 3.6NH 530MA 100MOHM SM Product overview: LQW04AN3N6C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 530MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN3N6C00D can be used for catalog matching and distributor lookup.

FIXED IND 3.6NH 530MA 100MOHM SM Product overview: LQW04AN3N6C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 530MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN3N6C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 3.6nH 0.2nH 100MHz - 535-LQW04AN3N6C00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 3.6nH 0.2nH 100MHz
535-LQW04AN3N6C00D
Fixed Inductors 3.6nH 0.2nH 100MHz 535-LQW04AN3N6C00D
Fixed Inductors 3.6nH 0.2nH 100MHz

Fixed Inductors 3.6nH 0.2nH 100MHz

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW04AN3N6C00D-ND 71-LQW04AN3N6C00D 535-LQW04AN3N6C00D
Product Name Fixed Inductors 530MA 100MOHM Inductor and Choke Fixed Inductors 3.6nH 0.2nH 100MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound
Configuration Fixed Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details