Murata Power Solutions SMD 1UH 175MA 637 MOHM Inductor and Choke LQH31MN1R0K03L

Description
FIXED IND 1UH 175MA 637 MOHM SMD Product overview: LQH31MN1R0K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 175MA, 637 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 175MA, 637 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN1R0K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 175MA 637 MOHM SMD Product overview: LQH31MN1R0K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 175MA, 637 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 175MA, 637 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN1R0K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 175MA 637 MOHM Inductor and Choke - 71-LQH31MN1R0K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 175MA 637 MOHM Inductor and Choke
71-LQH31MN1R0K03L
SMD 1UH 175MA 637 MOHM Inductor and Choke 71-LQH31MN1R0K03L
FIXED IND 1UH 175MA 637 MOHM SMD Product overview: LQH31MN1R0K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 175MA, 637 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 175MA, 637 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN1R0K03L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 175MA 637 MOHM SMD Product overview: LQH31MN1R0K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 175MA, 637 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 175MA, 637 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN1R0K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke Coil, 1 Uh 175Ma 0.49 Ohm 10% 100Mhz; Inductance Murata - 74M2780 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 1 Uh 175Ma 0.49 Ohm 10% 100Mhz; Inductance Murata
74M2780
Choke Coil, 1 Uh 175Ma 0.49 Ohm 10% 100Mhz; Inductance Murata 74M2780
CHOKE COIL, 1 uH 175mA 0.49 OHM 10% 100MHz; Inductance:1µH; DC Resistance Max:0.49ohm; Self Resonant Frequency:100MHz; DC Current Rating:175mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31MN_03 Series RoHS Compliant: Yes

CHOKE COIL, 1 uH 175mA 0.49 OHM 10% 100MHz; Inductance:1µH; DC Resistance Max:0.49ohm; Self Resonant Frequency:100MHz; DC Current Rating:175mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31MN_03 Series RoHS Compliant: Yes

Supplier's Site
Ind General Purpose Chip Unshielded Wirewound 1uH 10% 1MHz 35Q-Factor Ferrite 175mA 1206 Embossed T/R - 535-LQH31MN1R0K03L - Utmel Electronic Limited
Hong Kong, China
Ind General Purpose Chip Unshielded Wirewound 1uH 10% 1MHz 35Q-Factor Ferrite 175mA 1206 Embossed T/R
535-LQH31MN1R0K03L
Ind General Purpose Chip Unshielded Wirewound 1uH 10% 1MHz 35Q-Factor Ferrite 175mA 1206 Embossed T/R 535-LQH31MN1R0K03L
Ind General Purpose Chip Unshielded Wirewound 1uH 10% 1MHz 35Q-Factor Ferrite 175mA 1206 Embossed T/R

Ind General Purpose Chip Unshielded Wirewound 1uH 10% 1MHz 35Q-Factor Ferrite 175mA 1206 Embossed T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH31MN1R0K03L 74M2780 535-LQH31MN1R0K03L
Product Name SMD 1UH 175MA 637 MOHM Inductor and Choke Choke Coil, 1 Uh 175Ma 0.49 Ohm 10% 100Mhz; Inductance Murata Ind General Purpose Chip Unshielded Wirewound 1uH 10% 1MHz 35Q-Factor Ferrite 175mA 1206 Embossed T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound
Core Material Ferrite
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
High Frequency & RF Inductors - 3-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.8200 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details