FIXED IND 68UH 50MA 12.87OHM SMD Product overview: LQH31MN680J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 50MA, 12.87OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 50MA, 12.87OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN680J03L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057165-LQH31MN680J0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 50mA
Inductance: 68μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 2.5MHz
Frequency - Self Resonant: 8.5MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 12.87 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Fixed Inductors 1206 68uH +/-5% Chip Inductor
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH31MN680J03L | 1057165-LQH31MN680J03L | 535-LQH31MN680J03L |
| Product Name | SMD 68UH 50MA 12.87OHM Inductor and Choke | Fixed Inductors - LQH31MN680J03L | Fixed Inductors 1206 68uH +/-5% Chip Inductor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 68 microH | 68 microH | 68 microH |
| Inductance Tolerance | 5 (+/- %) |