10µH Unshielded Wirewound Inductor 80mA 5Ohm Max 0805 (2012 Metric)
10µH Unshielded Wirewound Inductor 80mA 5Ohm Max 0805 (2012 Metric)
10µH Unshielded Wirewound Inductor 80mA 5Ohm Max 0805 (2012 Metric)
INDUCTOR WW 10UH 5% 0805 10¦H 80mA - - Ferrite Core ¦5% Unshielded 5 Ohm Max 10 @ 2.52MHz 40MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
10uH 5% Ferrite Chip Inductor, 0805 SMD, 80mA Product overview: IMC0805ER100J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 80mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 80mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER100J01 can be used for catalog matching and distributor lookup.
Inductor High Frequency Chip Wirewound 10uH 5% 2.52MHz 10Q-Factor Ferrite 80mA 5Ohm DCR 0805 T/R
HF INDUCTOR, 10UH, 150MA, 5%, 40MHZ; Inductance:10µH; DC Resistance Max:5ohm; Self Resonant Frequency:40MHz; DC Current Rating:80mA; Inductor Case Style:0805 [2012 Metric]; Product Range:IMC-0805-01 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
HF INDUCTOR, 10UH, 150MA, 5%, 40MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:5ohm; Self Resonant Frequency:40MHz; DC Current Rating:80mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes
INDUCTOR, HIGH F, WIREWOUND; Inductance:10µH; Product Range:IMC-0805-01 Series; DC Current Rating:80mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Wirewou
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-2612-2-ND | IMC0805ER100J01 | 71-IMC0805ER100J01 | 873-IMC0805ER100J01 | 53K5166 | 28X2064 | 94T7200 |
| Product Name | Fixed Inductors | INDUCTOR WW 10UH 5% 0805 10¦H 80mA - - Ferrite Core ¦5% Unshielded 5 Ohm Max 10 @ 2.52MHz 40MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | SMD 10uH 80mA Inductor and Choke | Inductor High Frequency Chip Wirewound 10uH 5% 2.52MHz 10Q-Factor Ferrite 80mA 5Ohm DCR 0805 T/R | Hf Inductor, 10Uh, 150Ma, 5%, 40Mhz; Inductance Vishay | Hf Inductor, 10Uh, 150Ma, 5%, 40Mhz, Full Reel; Inductance Vishay | Inductor, High F, Wirewound; Inductance Vishay |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite, Ceramic | |||||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |