Murata Electronics Fixed Inductors LQW15AN20NJ80D

Description
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16880-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16880-1-ND
Fixed Inductors 490-16880-1-ND
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16880-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16880-2-ND
Fixed Inductors 490-16880-2-ND
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16880-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16880-6-ND
Fixed Inductors 490-16880-6-ND
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN20NJ80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN20NJ80D
Fixed Inductors LQW15AN20NJ80D
FIXED IND 20NH 800MA 0.186OHM SM

FIXED IND 20NH 800MA 0.186OHM SM

Supplier's Site Datasheet
Fixed Inductors 0402 20nH 800mA +/-5% - 535-LQW15AN20NJ80D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0402 20nH 800mA +/-5%
535-LQW15AN20NJ80D
Fixed Inductors 0402 20nH 800mA +/-5% 535-LQW15AN20NJ80D
Fixed Inductors 0402 20nH 800mA +/-5%

Fixed Inductors 0402 20nH 800mA +/-5%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16880-1-ND LQW15AN20NJ80D 535-LQW15AN20NJ80D
Product Name Fixed Inductors Fixed Inductors Fixed Inductors 0402 20nH 800mA +/-5%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Surface Mount Inductors - 2125955 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 30
View Details