Murata Electronics Fixed Inductors LQH43PB3R3M26L

Description
3.3µH Shielded Wirewound Inductor 1A 62.4mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1A 62.4mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43PB3R3M26L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43PB3R3M26L-ND
Fixed Inductors LQH43PB3R3M26L-ND
3.3µH Shielded Wirewound Inductor 1A 62.4mOhm Max 1812 (4532 Metric)

3.3µH Shielded Wirewound Inductor 1A 62.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 3.3UH 1A 62.4 MOHM Inductor and Choke - 71-LQH43PB3R3M26L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1A 62.4 MOHM Inductor and Choke
71-LQH43PB3R3M26L
SMD 3.3UH 1A 62.4 MOHM Inductor and Choke 71-LQH43PB3R3M26L
FIXED IND 3.3UH 1A 62.4 MOHM SMD Product overview: LQH43PB3R3M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 62.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 62.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PB3R3M26L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1A 62.4 MOHM SMD Product overview: LQH43PB3R3M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 62.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 62.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PB3R3M26L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43PB3R3M26L
780051-LQH43PB3R3M26L
Fixed Inductors - LQH43PB3R3M26L 780051-LQH43PB3R3M26L
Manufacturer: Murata Electronics North America Win Source Part Number: 780051-LQH43PB3R3M26 L Series: LQH43 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 1A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.8A Frequency - Self Resonant: 40MHz Test Frequency: 1MHz Family Name: LQH43PB_26 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 62.4 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): LQH43PZ3R3M26L; LQH43PZ3R3M26K; 1812PS-332MD; 1812PS-332MB; Introduction Date: May 22, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780051-LQH43PB3R3M26L
Series: LQH43
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 1812 (4532 Metric)
Current Rating: 1A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.8A
Frequency - Self Resonant: 40MHz
Test Frequency: 1MHz
Family Name: LQH43PB_26
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 62.4 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): LQH43PZ3R3M26L; LQH43PZ3R3M26K; 1812PS-332MD; 1812PS-332MB;
Introduction Date: May 22, 2013
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors 4.5x3.2mm 3.3uH 2100mA+/-20% - 535-LQH43PB3R3M26L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 4.5x3.2mm 3.3uH 2100mA+/-20%
535-LQH43PB3R3M26L
Fixed Inductors 4.5x3.2mm 3.3uH 2100mA+/-20% 535-LQH43PB3R3M26L
Fixed Inductors 4.5x3.2mm 3.3uH 2100mA+/-20%

Fixed Inductors 4.5x3.2mm 3.3uH 2100mA+/-20%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH43PB3R3M26L-ND 71-LQH43PB3R3M26L 780051-LQH43PB3R3M26L 535-LQH43PB3R3M26L
Product Name Fixed Inductors SMD 3.3UH 1A 62.4 MOHM Inductor and Choke Fixed Inductors - LQH43PB3R3M26L Fixed Inductors 4.5x3.2mm 3.3uH 2100mA+/-20%
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 54.81 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers