1.8uH 17A Shielded SMD Power Inductor 4040 Product overview: IHLP4040DZER1R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER1R8M1
1.8µH Shielded Molded Inductor 17A 5mOhm Max Nonstandard
1.8µH Shielded Molded Inductor 17A 5mOhm Max Nonstandard
1.8µH Shielded Molded Inductor 17A 5mOhm Max Nonstandard
INDUCTOR POWER 1.8UH 17A SMD 1.8¦H 17A 16A 17A - ¦20% Shielded 5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
17A 1.8uH ±20% 16A 5mΩ SMD Inductors (SMD) ROHS
FIXED IND 1.8UH 17A 5 MOHM SMD
Surface Mount Power Inductor, IHLP-4040DZ-11 Series, 1.8 H, 20%, Shielded, 5000 ohm, 17 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 1.8UH, 17A; Inductance:1.8µH; RMS Current (Irms):17A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP4040DZER1R8M11 | 541-1313-1-ND | IHLP4040DZER1R8M11 | 17930-IHLP4040DZER1R8M11 | IHLP4040DZER1R8M11 | 94M7745 | 18M2335 |
| Product Name | SMD 1.8uH 17A Inductor and Choke | Fixed Inductors | INDUCTOR POWER 1.8UH 17A SMD 1.8¦H 17A 16A 17A - ¦20% Shielded 5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel« | 17A 1.8uH ±20% 16A 5mΩ SMD Inductors (SMD) ROHS | Fixed Inductors | Surface Mount Power Inductor, Ihlp-4040Dz-11 Series, 1.8 H, 20%, Shielded, 5000 Ohm, 17 A Rohs Compliant Vishay | Inductor, Shielded, 1.8Uh, 17A; Inductance Vishay |
| Core Material | Metal, Composite, Ferrite | ||||||
| Inductance Range | 1.8 microH | 1.8 microH | 1.8 microH | 1.8 microH | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |