Murata Power Solutions SMD 350MA 400MOHM Inductor and Choke LQG18HN15NJ00D

Description
FIXED IND 15NH 350MA 400MOHM SMD Product overview: LQG18HN15NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN15NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15NH 350MA 400MOHM SMD Product overview: LQG18HN15NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN15NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 350MA 400MOHM Inductor and Choke - 71-LQG18HN15NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 400MOHM Inductor and Choke
71-LQG18HN15NJ00D
SMD 350MA 400MOHM Inductor and Choke 71-LQG18HN15NJ00D
FIXED IND 15NH 350MA 400MOHM SMD Product overview: LQG18HN15NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN15NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 15NH 350MA 400MOHM SMD Product overview: LQG18HN15NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN15NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6576-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6576-1-ND
Fixed Inductors 490-6576-1-ND
15nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0603 (1608 Metric)

15nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6576-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6576-6-ND
Fixed Inductors 490-6576-6-ND
15nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0603 (1608 Metric)

15nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6576-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6576-2-ND
Fixed Inductors 490-6576-2-ND
15nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0603 (1608 Metric)

15nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQG18HN15NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HN15NJ00D
Fixed Inductors LQG18HN15NJ00D
FIXED IND 15NH 350MA 400MOHM SMD

FIXED IND 15NH 350MA 400MOHM SMD

Supplier's Site Datasheet
Coil Inductor 15Nh 350Ma 5% 2800Mhz; Inductance Murata - 74M2719 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor 15Nh 350Ma 5% 2800Mhz; Inductance Murata
74M2719
Coil Inductor 15Nh 350Ma 5% 2800Mhz; Inductance Murata 74M2719
COIL INDUCTOR 15NH 350MA 5% 2800MHZ; Inductance:15nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:350mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:Air RoHS Compliant: Yes

COIL INDUCTOR 15NH 350MA 5% 2800MHZ; Inductance:15nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:350mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:Air RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG18HN15NJ00D
Inductors/Coils/Transformers >> Inductors (SMD) LQG18HN15NJ00D
600mA 15nH ±5% 350mΩ 0603 Inductors (SMD) ROHS

600mA 15nH ±5% 350mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor RF Chip Multi-Layer 15nH 5% 100MHz 12Q-Factor Air 350mA 400mOhm DCR 0603 Paper T/R - 535-LQG18HN15NJ00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Multi-Layer 15nH 5% 100MHz 12Q-Factor Air 350mA 400mOhm DCR 0603 Paper T/R
535-LQG18HN15NJ00D
Inductor RF Chip Multi-Layer 15nH 5% 100MHz 12Q-Factor Air 350mA 400mOhm DCR 0603 Paper T/R 535-LQG18HN15NJ00D
Inductor RF Chip Multi-Layer 15nH 5% 100MHz 12Q-Factor Air 350mA 400mOhm DCR 0603 Paper T/R

Inductor RF Chip Multi-Layer 15nH 5% 100MHz 12Q-Factor Air 350mA 400mOhm DCR 0603 Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQG18HN15NJ00D 490-6576-1-ND LQG18HN15NJ00D 74M2719 LQG18HN15NJ00D 535-LQG18HN15NJ00D
Product Name SMD 350MA 400MOHM Inductor and Choke Fixed Inductors Fixed Inductors Coil Inductor 15Nh 350Ma 5% 2800Mhz; Inductance Murata Inductors/Coils/Transformers >> Inductors (SMD) Inductor RF Chip Multi-Layer 15nH 5% 100MHz 12Q-Factor Air 350mA 400mOhm DCR 0603 Paper T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0150 microH 0.0150 microH 0.0150 microH 0.0150 microH 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1624116-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-34N 0302CS-34NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details