Murata Power Solutions Fixed Inductors LQW15AN3N4D10D

Description
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6810-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6810-6-ND
Fixed Inductors 490-6810-6-ND
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6810-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6810-1-ND
Fixed Inductors 490-6810-1-ND
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6810-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6810-2-ND
Fixed Inductors 490-6810-2-ND
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
900MA 0.04OHM Inductor and Choke - 71-LQW15AN3N4D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MA 0.04OHM Inductor and Choke
71-LQW15AN3N4D10D
900MA 0.04OHM Inductor and Choke 71-LQW15AN3N4D10D
FIXED IND 3.4NH 900MA 0.04OHM SM Product overview: LQW15AN3N4D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N4D10D can be used for catalog matching and distributor lookup.

FIXED IND 3.4NH 900MA 0.04OHM SM Product overview: LQW15AN3N4D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N4D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN3N4D10D
923897-LQW15AN3N4D10D
Fixed Inductors - LQW15AN3N4D10D 923897-LQW15AN3N4D10D
Manufacturer: Murata Electronics North America Win Source Part Number: 923897-LQW15AN3N4D10 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 40mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-6810-2, 490-6810-6, LQW15AN3N4D10D-ND, 490-6810-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 923897-LQW15AN3N4D10D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 40mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-6810-2, 490-6810-6, LQW15AN3N4D10D-ND, 490-6810-1

Buy Now Datasheet
Inductor RF Chip Wirewound 3.4nH 0.5nH 100MHz 30Q-Factor 900mA 400mOhm DCR 0402 Paper T/R - 535-LQW15AN3N4D10D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 3.4nH 0.5nH 100MHz 30Q-Factor 900mA 400mOhm DCR 0402 Paper T/R
535-LQW15AN3N4D10D
Inductor RF Chip Wirewound 3.4nH 0.5nH 100MHz 30Q-Factor 900mA 400mOhm DCR 0402 Paper T/R 535-LQW15AN3N4D10D
Inductor RF Chip Wirewound 3.4nH 0.5nH 100MHz 30Q-Factor 900mA 400mOhm DCR 0402 Paper T/R

Inductor RF Chip Wirewound 3.4nH 0.5nH 100MHz 30Q-Factor 900mA 400mOhm DCR 0402 Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6810-6-ND 71-LQW15AN3N4D10D 923897-LQW15AN3N4D10D 535-LQW15AN3N4D10D
Product Name Fixed Inductors 900MA 0.04OHM Inductor and Choke Fixed Inductors - LQW15AN3N4D10D Inductor RF Chip Wirewound 3.4nH 0.5nH 100MHz 30Q-Factor 900mA 400mOhm DCR 0402 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Surface Mount Inductors - 2469828 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details