Vishay Precision Group Fixed Inductors IHLP5050FDER5R6M01

Description
5.6µH Shielded Molded Inductor 13.5A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Molded Inductor 13.5A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2597-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2597-2-ND
Fixed Inductors 541-2597-2-ND
5.6µH Shielded Molded Inductor 13.5A 10mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 13.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2597-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2597-1-ND
Fixed Inductors 541-2597-1-ND
5.6µH Shielded Molded Inductor 13.5A 10mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 13.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2597-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2597-6-ND
Fixed Inductors 541-2597-6-ND
5.6µH Shielded Molded Inductor 13.5A 10mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 13.5A 10mOhm Max Nonstandard

Buy Now Datasheet
SMD 5.6uH 13.5A Inductor and Choke - 71-IHLP5050FDER5R6M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6uH 13.5A Inductor and Choke
71-IHLP5050FDER5R6M01
SMD 5.6uH 13.5A Inductor and Choke 71-IHLP5050FDER5R6M01
5.6uH Shielded SMD Inductor, 13.5A, 20%, 5050 Product overview: IHLP5050FDER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 13.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER5R6M0 1 can be used for catalog matching and distributor lookup.

5.6uH Shielded SMD Inductor, 13.5A, 20%, 5050 Product overview: IHLP5050FDER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 13.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER5R6M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 5.6UH 13.5A SMD 5.6¦H 13.5A 32A 13.5A - ¦20% Shielded 10 mOhm Max - IHLP5050FDER5R6M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 13.5A SMD 5.6¦H 13.5A 32A 13.5A - ¦20% Shielded 10 mOhm Max
IHLP5050FDER5R6M01
INDUCTOR POWER 5.6UH 13.5A SMD 5.6¦H 13.5A 32A 13.5A - ¦20% Shielded 10 mOhm Max IHLP5050FDER5R6M01
INDUCTOR POWER 5.6UH 13.5A SMD 5.6¦H 13.5A 32A 13.5A - ¦20% Shielded 10 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 5.6UH 13.5A SMD 5.6¦H 13.5A 32A 13.5A - ¦20% Shielded 10 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP5050FDER5R6M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050FDER5R6M01
Fixed Inductors IHLP5050FDER5R6M01
FIXED IND 5.6UH 13.5A 10MOHM SMD

FIXED IND 5.6UH 13.5A 10MOHM SMD

Supplier's Site Datasheet
13.5A 5.6uH ±20% 10mΩ 32A 5050 Power Inductors ROHS - 17930-IHLP5050FDER5R6M01 - Utmel Electronic Limited
Hong Kong, China
13.5A 5.6uH ±20% 10mΩ 32A 5050 Power Inductors ROHS
17930-IHLP5050FDER5R6M01
13.5A 5.6uH ±20% 10mΩ 32A 5050 Power Inductors ROHS 17930-IHLP5050FDER5R6M01
13.5A 5.6uH ±20% 10mΩ 32A 5050 Power Inductors ROHS

13.5A 5.6uH ±20% 10mΩ 32A 5050 Power Inductors ROHS

Supplier's Site
Inductor, Shielded, 5.6Uh, 13.5A; Inductance Vishay - 56AC1057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 13.5A; Inductance Vishay
56AC1057
Inductor, Shielded, 5.6Uh, 13.5A; Inductance Vishay 56AC1057
INDUCTOR, SHIELDED, 5.6UH, 13.5A; Inductance:5.6µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:-; DC Resistance Max:0.01ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 13.5A; Inductance:5.6µH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:-; DC Resistance Max:0.01ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 5.6Uh, 32A, Smd, Full Reel; Inductance Vishay - 27M9724 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 32A, Smd, Full Reel; Inductance Vishay
27M9724
Inductor, Shielded, 5.6Uh, 32A, Smd, Full Reel; Inductance Vishay 27M9724
INDUCTOR, SHIELDED, 5.6UH, 32A, SMD, FULL REEL; Inductance:5.6µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 32A, SMD, FULL REEL; Inductance:5.6µH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2597-2-ND 71-IHLP5050FDER5R6M01 IHLP5050FDER5R6M01 IHLP5050FDER5R6M01 17930-IHLP5050FDER5R6M01 56AC1057 27M9724
Product Name Fixed Inductors SMD 5.6uH 13.5A Inductor and Choke INDUCTOR POWER 5.6UH 13.5A SMD 5.6¦H 13.5A 32A 13.5A - ¦20% Shielded 10 mOhm Max Fixed Inductors 13.5A 5.6uH ±20% 10mΩ 32A 5050 Power Inductors ROHS Inductor, Shielded, 5.6Uh, 13.5A; Inductance Vishay Inductor, Shielded, 5.6Uh, 32A, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details