FIXED IND 470UH 62MA 26 OHM SMD Product overview: IMC1812RQ471J from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 62MA, 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 62MA, 26 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RQ471J can be used for catalog matching and distributor lookup.
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
INDUCTOR WW 470UH 5% 1812 470¦H 62mA - - Ferrite Core ¦5% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
FIXED IND 470UH 62MA 26 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IMC1812RQ471J | IMC1812RQ471J-ND | IMC1812RQ471J | 873-IMC1812RQ471J |
| Product Name | SMD 470UH 62MA 26 OHM Inductor and Choke | Fixed Inductors | INDUCTOR WW 470UH 5% 1812 470¦H 62mA - - Ferrite Core ¦5% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | FIXED IND 470UH 62MA 26 OHM SMD |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | |||
| Inductance Range | 470 microH | 470 microH | 470 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |