Murata Electronics Fixed Inductors LQH2MPZ2R2MGRL

Description
2.2µH Shielded Wirewound Inductor 680mA 468mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 680mA 468mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15929-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15929-6-ND
Fixed Inductors 490-15929-6-ND
2.2µH Shielded Wirewound Inductor 680mA 468mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 680mA 468mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15929-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15929-2-ND
Fixed Inductors 490-15929-2-ND
2.2µH Shielded Wirewound Inductor 680mA 468mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 680mA 468mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15929-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15929-1-ND
Fixed Inductors 490-15929-1-ND
2.2µH Shielded Wirewound Inductor 680mA 468mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 680mA 468mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370067-LQH2MPZ2R2MGRL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370067-LQH2MPZ2R2MGRL
Inductors, Coils, Chokes - Fixed Inductors 1370067-LQH2MPZ2R2MGRL
Win Source Part Number: 1370067-LQH2MPZ2R2MG RL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 59 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH2 Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: LQH2MPZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 680 mA Current - Saturation (Isat): 1.18A Shielding: Shielded DC Resistance (DCR): 468mOhm Max Frequency - Self Resonant: 50MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370067-LQH2MPZ2R2MGRL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH2
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Base Product Number: LQH2MPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 680 mA
Current - Saturation (Isat): 1.18A
Shielding: Shielded
DC Resistance (DCR): 468mOhm Max
Frequency - Self Resonant: 50MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
2.2UH 680MA 468MOHM Inductor and Choke - 71-LQH2MPZ2R2MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 680MA 468MOHM Inductor and Choke
71-LQH2MPZ2R2MGRL
2.2UH 680MA 468MOHM Inductor and Choke 71-LQH2MPZ2R2MGRL
FIXED IND 2.2UH 680MA 468MOHM SM Product overview: LQH2MPZ2R2MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 680MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 680MA, 468MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPZ2R2MGRL can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 680MA 468MOHM SM Product overview: LQH2MPZ2R2MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 680MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 680MA, 468MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPZ2R2MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 2.2UH 680MA 468 MOHM - 535-LQH2MPZ2R2MGRL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 680MA 468 MOHM
535-LQH2MPZ2R2MGRL
FIXED IND 2.2UH 680MA 468 MOHM 535-LQH2MPZ2R2MGRL
FIXED IND 2.2UH 680MA 468 MOHM

FIXED IND 2.2UH 680MA 468 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15929-6-ND 1370067-LQH2MPZ2R2MGRL 71-LQH2MPZ2R2MGRL 535-LQH2MPZ2R2MGRL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2.2UH 680MA 468MOHM Inductor and Choke FIXED IND 2.2UH 680MA 468 MOHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers