10uH 3.1A Ferrite SMD Power Inductor, 15% Tol, 4825 Product overview: IHSM4825RE100L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 3.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM4825RE100L can be used for catalog matching and distributor lookup.
10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard
INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦15% Unshielded 71 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
FIXED IND 10UH 3.1A 71 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IHSM4825RE100L | IHSM4825RE100L-ND | IHSM4825RE100L | 873-IHSM4825RE100L |
| Product Name | SMD 10uH 3.1A Inductor and Choke | Fixed Inductors | INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦15% Unshielded 71 mOhm Max | FIXED IND 10UH 3.1A 71 MOHM SMD |
| Core Material | Ferrite | Ferrite | ||
| Inductance Range | 10 microH | 10 microH | 10 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |