Murata Electronics Fixed Inductors LQP03TG2N0B02D

Description
FIXED IND 2NH 450MA 250 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2NH 450MA 250 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TG2N0B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 450MA 250 MOHM SMD

FIXED IND 2NH 450MA 250 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG2N0B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 450MA 250 MOHM SMD

FIXED IND 2NH 450MA 250 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG2N0B02DTR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 450MA 250 MOHM Inductor and Choke - 71-LQP03TG2N0B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 250 MOHM Inductor and Choke
71-LQP03TG2N0B02D
SMD 450MA 250 MOHM Inductor and Choke 71-LQP03TG2N0B02D
FIXED IND 2NH 450MA 250 MOHM SMD Product overview: LQP03TG2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 250 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N0B02D can be used for catalog matching and distributor lookup.

FIXED IND 2NH 450MA 250 MOHM SMD Product overview: LQP03TG2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 250 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG2N0B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG2N0B02D
923872-LQP03TG2N0B02D
Fixed Inductors - LQP03TG2N0B02D 923872-LQP03TG2N0B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923872-LQP03TG2N0B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 2 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TG Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923872-LQP03TG2N0B02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 2 nH Unshielded Thick Film Inductor 450 mA 250mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TG
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Inductor General Purpose Chip Thin Film 2nH 0.1nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R - 535-LQP03TG2N0B02D - Utmel Electronic Limited
Hong Kong, China
Inductor General Purpose Chip Thin Film 2nH 0.1nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R
535-LQP03TG2N0B02D
Inductor General Purpose Chip Thin Film 2nH 0.1nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R 535-LQP03TG2N0B02D
Inductor General Purpose Chip Thin Film 2nH 0.1nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R

Inductor General Purpose Chip Thin Film 2nH 0.1nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R

Supplier's Site
Fixed Inductors - LQP03TG2N0B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG2N0B02D
Fixed Inductors LQP03TG2N0B02D
FIXED IND 2NH 450MA 250 MOHM SMD

FIXED IND 2NH 450MA 250 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03TG2N0B02DCT-ND 71-LQP03TG2N0B02D 923872-LQP03TG2N0B02D 535-LQP03TG2N0B02D LQP03TG2N0B02D
Product Name Fixed Inductors SMD 450MA 250 MOHM Inductor and Choke Fixed Inductors - LQP03TG2N0B02D Inductor General Purpose Chip Thin Film 2nH 0.1nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers