Vishay Precision Group Fixed Inductors IHHP0806AZER2R2M01

Description
2.2µH Shielded Inductor 2A 158mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 2A 158mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2648-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2648-2-ND
Fixed Inductors 541-2648-2-ND
2.2µH Shielded Inductor 2A 158mOhm Max Nonstandard

2.2µH Shielded Inductor 2A 158mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2648-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2648-1-ND
Fixed Inductors 541-2648-1-ND
2.2µH Shielded Inductor 2A 158mOhm Max Nonstandard

2.2µH Shielded Inductor 2A 158mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2648-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2648-6-ND
Fixed Inductors 541-2648-6-ND
2.2µH Shielded Inductor 2A 158mOhm Max Nonstandard

2.2µH Shielded Inductor 2A 158mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1083448-IHHP0806AZER2R2M01
Inductors, Coils, Chokes - Fixed Inductors 1083448-IHHP0806AZER2R2M01
Win Source Part Number: 1083448-IHHP0806AZER 2R2M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHHP-0806AZ-01 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 158mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): NRS4018T2R2MDGJV; MDMK4040T2R2MF; ASPI-0428S-2R2M-T; 1226AS-H-2R2M=P2; LQH44PN2R2MP0L; NR4018T2R2M; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-2648-1,541-2648- 2,541-2648-6 Current - Saturation (Isat): 2.1A

Win Source Part Number: 1083448-IHHP0806AZER2R2M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHHP-0806AZ-01
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 158mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Alternative Parts (Cross-Reference): NRS4018T2R2MDGJV; MDMK4040T2R2MF; ASPI-0428S-2R2M-T; 1226AS-H-2R2M=P2; LQH44PN2R2MP0L; NR4018T2R2M;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-2648-1,541-2648-2,541-2648-6
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
2.2uH 1.8A Inductor and Choke - 71-IHHP0806AZER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 1.8A Inductor and Choke
71-IHHP0806AZER2R2M01
2.2uH 1.8A Inductor and Choke 71-IHHP0806AZER2R2M01
2.2uH Shielded High Current Inductor, 1.8A, 20% Tol Product overview: IHHP0806AZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP0806AZER2R2M0 1 can be used for catalog matching and distributor lookup.

2.2uH Shielded High Current Inductor, 1.8A, 20% Tol Product overview: IHHP0806AZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP0806AZER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 2A, 20%; Inductance Vishay - 53Y3751 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 2A, 20%; Inductance Vishay
53Y3751
Inductor, Shielded, 2.2Uh, 2A, 20%; Inductance Vishay 53Y3751
INDUCTOR, SHIELDED, 2.2UH, 2A, 20%; Inductance:2.2µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:IHHP-0806AZ-01 Series; DC Resistance Max:0.158ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 2A, 20%; Inductance:2.2µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:IHHP-0806AZ-01 Series; DC Resistance Max:0.158ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 2.2Uh, 2A, 20%; Inductance Vishay - 49Y7917 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 2A, 20%; Inductance Vishay
49Y7917
Inductor, Shielded, 2.2Uh, 2A, 20%; Inductance Vishay 49Y7917
INDUCTOR, SHIELDED, 2.2UH, 2A, 20%; Inductance:2.2µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:IHHP-0806AZ-01 Series; DC Resistance Max:0.158ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 2A, 20%; Inductance:2.2µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:IHHP-0806AZ-01 Series; DC Resistance Max:0.158ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
1.8A 2.2uH ±20% 2.1A 84mΩ - Inductors (SMD) ROHS - 17930-IHHP0806AZER2R2M01 - Utmel Electronic Limited
Hong Kong, China
1.8A 2.2uH ±20% 2.1A 84mΩ - Inductors (SMD) ROHS
17930-IHHP0806AZER2R2M01
1.8A 2.2uH ±20% 2.1A 84mΩ - Inductors (SMD) ROHS 17930-IHHP0806AZER2R2M01
1.8A 2.2uH ±20% 2.1A 84mΩ - Inductors (SMD) ROHS

1.8A 2.2uH ±20% 2.1A 84mΩ - Inductors (SMD) ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2648-2-ND 1083448-IHHP0806AZER2R2M01 71-IHHP0806AZER2R2M01 53Y3751 17930-IHHP0806AZER2R2M01
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2.2uH 1.8A Inductor and Choke Inductor, Shielded, 2.2Uh, 2A, 20%; Inductance Vishay 1.8A 2.2uH ±20% 2.1A 84mΩ - Inductors (SMD) ROHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1580 ohms 0.1580 ohms 0.1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details