FIXED IND 27NH 280MA 0.52OHM SMD Product overview: LQW15AN27NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN27NH00D can be used for catalog matching and distributor lookup.
27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
INDUCTOR, 27NH, 3.5GHZ, 0.28A, 0402 ROHS COMPLIANT: YES
Inductor RF Chip Wirewound 27nH 3% 100MHz 25Q-Factor 280mA 520mOhm DCR 0402 Paper T/R
FIXED IND 27NH 280MA 0.52OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN27NH00D | 490-6793-1-ND | 76AH5572 | 535-LQW15AN27NH00D | LQW15AN27NH00D |
| Product Name | SMD 280MA 0.52OHM Inductor and Choke | Fixed Inductors | Inductor, 27Nh, 3.5Ghz, 0.28A, 0402 Rohs Compliant Murata | Inductor RF Chip Wirewound 27nH 3% 100MHz 25Q-Factor 280mA 520mOhm DCR 0402 Paper T/R | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0270 microH | 0.0270 microH | 0.0270 microH |