Vishay Precision Group Fixed Inductors IHLP2020CZER220M11

Description
22µH Shielded Molded Inductor 1.9A 270mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 1.9A 270mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1243-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1243-6-ND
Fixed Inductors 541-1243-6-ND
22µH Shielded Molded Inductor 1.9A 270mOhm Max Nonstandard

22µH Shielded Molded Inductor 1.9A 270mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1243-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1243-1-ND
Fixed Inductors 541-1243-1-ND
22µH Shielded Molded Inductor 1.9A 270mOhm Max Nonstandard

22µH Shielded Molded Inductor 1.9A 270mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1243-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1243-2-ND
Fixed Inductors 541-1243-2-ND
22µH Shielded Molded Inductor 1.9A 270mOhm Max Nonstandard

22µH Shielded Molded Inductor 1.9A 270mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7486965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7486965
Surface Mount Inductors 7486965
Vishay IHLP2020CZER220M11

Vishay IHLP2020CZER220M11

Supplier's Site
Surface Mount Inductors - 7486965P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7486965P
Surface Mount Inductors 7486965P
Vishay IHLP2020CZER220M11

Vishay IHLP2020CZER220M11

Supplier's Site
Surface Mount Inductors - 1730465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1730465
Surface Mount Inductors 1730465
Vishay IHLP2020CZER220M11

Vishay IHLP2020CZER220M11

Supplier's Site
Fixed Inductors - IHLP2020CZER220M11 - 1045188-IHLP2020CZER220M11 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZER220M11
1045188-IHLP2020CZER220M11
Fixed Inductors - IHLP2020CZER220M11 1045188-IHLP2020CZER220M11
Manufacturer: Vishay Win Source Part Number: 1045188-IHLP2020CZER 220M11 Packaging: Reel - TR Type: Molded Current Rating: 1.9A Inductance: 22μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 1.7A Frequency - Self Resonant: 10MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 270 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045188-IHLP2020CZER220M11
Packaging: Reel - TR
Type: Molded
Current Rating: 1.9A
Inductance: 22μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 1.7A
Frequency - Self Resonant: 10MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 270 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 22uH 1.9A Inductor and Choke - 71-IHLP2020CZER220M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 1.9A Inductor and Choke
71-IHLP2020CZER220M11
SMD 22uH 1.9A Inductor and Choke 71-IHLP2020CZER220M11
22uH Shielded SMD Inductor, 1.9A, 2020, Composite Core Product overview: IHLP2020CZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER220M1 1 can be used for catalog matching and distributor lookup.

22uH Shielded SMD Inductor, 1.9A, 2020, Composite Core Product overview: IHLP2020CZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER220M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 22UH 1.9A SMD 22¦H 1.9A 1.7A 1.9A - ¦20% Shielded 270 mOhm Max - IHLP2020CZER220M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 1.9A SMD 22¦H 1.9A 1.7A 1.9A - ¦20% Shielded 270 mOhm Max
IHLP2020CZER220M11
INDUCTOR POWER 22UH 1.9A SMD 22¦H 1.9A 1.7A 1.9A - ¦20% Shielded 270 mOhm Max IHLP2020CZER220M11
INDUCTOR POWER 22UH 1.9A SMD 22¦H 1.9A 1.7A 1.9A - ¦20% Shielded 270 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 22UH 1.9A SMD 22¦H 1.9A 1.7A 1.9A - ¦20% Shielded 270 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
FIXED IND 22UH 1.9A 270 MOHM SMD - 873-IHLP2020CZER220M11 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 1.9A 270 MOHM SMD
873-IHLP2020CZER220M11
FIXED IND 22UH 1.9A 270 MOHM SMD 873-IHLP2020CZER220M11
FIXED IND 22UH 1.9A 270 MOHM SMD

FIXED IND 22UH 1.9A 270 MOHM SMD

Supplier's Site
22uH ±20% 260mΩ 1.61A 2020 Power Inductors ROHS - 17930-IHLP2020CZER220M11 - Utmel Electronic Limited
Hong Kong, China
22uH ±20% 260mΩ 1.61A 2020 Power Inductors ROHS
17930-IHLP2020CZER220M11
22uH ±20% 260mΩ 1.61A 2020 Power Inductors ROHS 17930-IHLP2020CZER220M11
22uH ±20% 260mΩ 1.61A 2020 Power Inductors ROHS

22uH ±20% 260mΩ 1.61A 2020 Power Inductors ROHS

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP2020CZER220M11
Inductors/Coils/Transformers >> Power Inductors IHLP2020CZER220M11
22uH ±20% 1.61A 2020 Power Inductors ROHS

22uH ±20% 1.61A 2020 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 1.7A, Smd, Full Reel; Inductance Vishay - 83R8302 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.7A, Smd, Full Reel; Inductance Vishay
83R8302
Inductor, Shielded, 22Uh, 1.7A, Smd, Full Reel; Inductance Vishay 83R8302
INDUCTOR, SHIELDED, 22UH, 1.7A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric]RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.7A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric]RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 22Uh, 1.7A, Smd; Inductance Vishay - 67R4050 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.7A, Smd; Inductance Vishay
67R4050
Inductor, Shielded, 22Uh, 1.7A, Smd; Inductance Vishay 67R4050
INDUCTOR, SHIELDED, 22UH, 1.7A, SMD; Inductance:22µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.7A, SMD; Inductance:22µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-2020Cz-11 Series, 22 H, 20%, Shielded, 0.27 Ohm, 1.9 A Rohs Compliant Vishay - 33R0105 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-2020Cz-11 Series, 22 H, 20%, Shielded, 0.27 Ohm, 1.9 A Rohs Compliant Vishay
33R0105
Surface Mount Power Inductor, Ihlp-2020Cz-11 Series, 22 H, 20%, Shielded, 0.27 Ohm, 1.9 A Rohs Compliant Vishay 33R0105
Surface Mount Power Inductor, IHLP-2020CZ-11 Series, 22 H, 20%, Shielded, 0.27 ohm, 1.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-2020CZ-11 Series, 22 H, 20%, Shielded, 0.27 ohm, 1.9 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1243-6-ND 7486965 7486965P 1045188-IHLP2020CZER220M11 71-IHLP2020CZER220M11 IHLP2020CZER220M11 873-IHLP2020CZER220M11 17930-IHLP2020CZER220M11 IHLP2020CZER220M11 83R8302 67R4050 33R0105
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors - IHLP2020CZER220M11 SMD 22uH 1.9A Inductor and Choke INDUCTOR POWER 22UH 1.9A SMD 22¦H 1.9A 1.7A 1.9A - ¦20% Shielded 270 mOhm Max FIXED IND 22UH 1.9A 270 MOHM SMD 22uH ±20% 260mΩ 1.61A 2020 Power Inductors ROHS Inductors/Coils/Transformers >> Power Inductors Inductor, Shielded, 22Uh, 1.7A, Smd, Full Reel; Inductance Vishay Inductor, Shielded, 22Uh, 1.7A, Smd; Inductance Vishay Surface Mount Power Inductor, Ihlp-2020Cz-11 Series, 22 H, 20%, Shielded, 0.27 Ohm, 1.9 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.2700 ohms 0.0600 ohms 0.2700 ohms 0.2700 ohms 0.2700 ohms 0.2600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers