Vishay Precision Group INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 5.5 mOhm Max IHLP5050CEER1R5M01

Description
INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 5.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 5.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 5.5 mOhm Max - IHLP5050CEER1R5M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 5.5 mOhm Max
IHLP5050CEER1R5M01
INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 5.5 mOhm Max IHLP5050CEER1R5M01
INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 5.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 5.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1018-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1018-6-ND
Fixed Inductors 541-1018-6-ND
1.5µH Shielded Molded Inductor 19A 5.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 19A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1018-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1018-1-ND
Fixed Inductors 541-1018-1-ND
1.5µH Shielded Molded Inductor 19A 5.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 19A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1018-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1018-2-ND
Fixed Inductors 541-1018-2-ND
1.5µH Shielded Molded Inductor 19A 5.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 19A 5.5mOhm Max Nonstandard

Buy Now Datasheet
1.5uH 19A Inductor and Choke - 71-IHLP5050CEER1R5M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH 19A Inductor and Choke
71-IHLP5050CEER1R5M01
1.5uH 19A Inductor and Choke 71-IHLP5050CEER1R5M01
1.5uH 19A Shielded SM Inductor, 5050, 5.5mR DCR Product overview: IHLP5050CEER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEER1R5M0 1 can be used for catalog matching and distributor lookup.

1.5uH 19A Shielded SM Inductor, 5050, 5.5mR DCR Product overview: IHLP5050CEER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEER1R5M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 1.5UH 19A 5.5 MOHM SMD - 873-IHLP5050CEER1R5M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 19A 5.5 MOHM SMD
873-IHLP5050CEER1R5M01
FIXED IND 1.5UH 19A 5.5 MOHM SMD 873-IHLP5050CEER1R5M01
FIXED IND 1.5UH 19A 5.5 MOHM SMD

FIXED IND 1.5UH 19A 5.5 MOHM SMD

Supplier's Site
Inductor, Shielded, 1.5Uh, 35A, Smd; Inductance Vishay - 53K4877 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 35A, Smd; Inductance Vishay
53K4877
Inductor, Shielded, 1.5Uh, 35A, Smd; Inductance Vishay 53K4877
INDUCTOR, SHIELDED, 1.5UH, 35A, SMD; Inductance:1.5µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:IHLP-5050CE-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0055ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 35A, SMD; Inductance:1.5µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:IHLP-5050CE-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0055ohmRoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1.5Uh, 35A, Smd, Full Reel; Inductance Vishay - 53K4878 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 35A, Smd, Full Reel; Inductance Vishay
53K4878
Inductor, Shielded, 1.5Uh, 35A, Smd, Full Reel; Inductance Vishay 53K4878
INDUCTOR, SHIELDED, 1.5UH, 35A, SMD, FULL REEL; Inductance:1.5µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:IHLP-5050CE-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 35A, SMD, FULL REEL; Inductance:1.5µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:IHLP-5050CE-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP5050CEER1R5M01 541-1018-6-ND 71-IHLP5050CEER1R5M01 873-IHLP5050CEER1R5M01 53K4877 53K4878
Product Name INDUCTOR POWER 1.5UH 19A SMD 1.5¦H 19A 35A 19A - ¦20% Shielded 5.5 mOhm Max Fixed Inductors 1.5uH 19A Inductor and Choke FIXED IND 1.5UH 19A 5.5 MOHM SMD Inductor, Shielded, 1.5Uh, 35A, Smd; Inductance Vishay Inductor, Shielded, 1.5Uh, 35A, Smd, Full Reel; Inductance Vishay
Application General Purpose
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0055 ohms 0.0055 ohms 0.0055 ohms 0.0055 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details