Murata Power Solutions Fixed Inductors LQG15HN4N3S02D

Description
4.3nH Unshielded Multilayer Inductor 700mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 700mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6563-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6563-2-ND
Fixed Inductors 490-6563-2-ND
4.3nH Unshielded Multilayer Inductor 700mA 210mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 700mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6563-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6563-6-ND
Fixed Inductors 490-6563-6-ND
4.3nH Unshielded Multilayer Inductor 700mA 210mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 700mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6563-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6563-1-ND
Fixed Inductors 490-6563-1-ND
4.3nH Unshielded Multilayer Inductor 700mA 210mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 700mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
700MA 210MOHM Inductor and Choke - 71-LQG15HN4N3S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 210MOHM Inductor and Choke
71-LQG15HN4N3S02D
700MA 210MOHM Inductor and Choke 71-LQG15HN4N3S02D
FIXED IND 4.3NH 700MA 210MOHM SM Product overview: LQG15HN4N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN4N3S02D can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 700MA 210MOHM SM Product overview: LQG15HN4N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN4N3S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HN4N3S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HN4N3S02D
700mA 4.3nH 150mΩ 0402 Inductors (SMD) ROHS

700mA 4.3nH 150mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HN4N3S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN4N3S02D
Fixed Inductors LQG15HN4N3S02D
FIXED IND 4.3NH 700MA 210MOHM SM

FIXED IND 4.3NH 700MA 210MOHM SM

Supplier's Site Datasheet
Inductor RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 210mOhm DCR 0402 Paper T/R - 535-LQG15HN4N3S02D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 210mOhm DCR 0402 Paper T/R
535-LQG15HN4N3S02D
Inductor RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 210mOhm DCR 0402 Paper T/R 535-LQG15HN4N3S02D
Inductor RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 210mOhm DCR 0402 Paper T/R

Inductor RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 210mOhm DCR 0402 Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6563-2-ND 71-LQG15HN4N3S02D LQG15HN4N3S02D LQG15HN4N3S02D 535-LQG15HN4N3S02D
Product Name Fixed Inductors 700MA 210MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 210mOhm DCR 0402 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176635-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details