Utmel Electronic Limited Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 2 3 4 5
Product Name Notes
0.3A 100uH ±20% 2.7Ω 0.36A SMD,3x3x1.5mm Power Inductors ROHS
0.73A 6.8uH ±30% 164mΩ 0.73A SMD,4.5x4.5x2mm Power Inductors ROHS
0201 Inductors (SMD) RoHS
1.04A 1.8nH ±10% 70mΩ 0402 Inductors (SMD) ROHS
1.04A 1.9nH ±10% 70mΩ 0402 Inductors (SMD) ROHS
1.04A 1.9nH ±2% 0.07Ω 0402 Inductors (SMD) ROHS
1.04A 2nH ±10% 70mΩ 0402 Inductors (SMD) ROHS
1.2uH ±20% SMD Power Inductors ROHS
1.5A 100uH ±20% 2A 340mΩ SMD-2P,10x11.6mm Inductors (SMD) ROHS
1.5A 3.3uH ±20% 120mΩ 1008 Power Inductors ROHS
1.5nH ±5% 0402 Inductors (SMD) ROHS
1.5uH ±20% 0805 Power Inductors ROHS
1.5uH ±20% 1210 Inductors (SMD) ROHS
1.6A 10uH ±20% 258mΩ 2A SMD,4.6x4.1x2mm Power Inductors ROHS
1.7-3.6V 1MHZ IND TMP 8-TSSOP
1.8A 6.8uH ±25% 62mΩ 3.08A - Power Inductors ROHS
1.8uH ±30% 40mΩ SMD,4.2x4.2x2.8mm Power Inductors ROHS
1.92A 100uH ±20% 160mΩ 1.92A - Power Inductors ROHS
1.94A 1.5uH ±20% 89mΩ SMD Power Inductors ROHS
10μH Shielded Inductor 7.5A 19mOhm Nonstandard
100mA 15uH ±5% 4.2Ω 0805 Inductors (SMD) ROHS
100mA 390nH ±5% 4.35Ω 0603 Inductors (SMD) ROHS
100mA 68nH ±5% 1.12Ω 0402 Inductors (SMD) ROHS
100nH Unshielded Wirewound Inductor 450mA 280 mOhm Max 0805 (2012 Metric)
100uH ±10% 1206 Inductors (SMD) ROHS
100uH ±10% SMD,5.8x5.2x4.5mm Power Inductors ROHS
100uH ±20% 125mΩ SMD,12.5x12.5x7.5mm Power Inductors ROHS
100uH ±20% 656mΩ SMD Power Inductors ROHS
100uH ±20% SMD Power Inductors ROHS
10uH ±20% - Power Inductors ROHS
10uH ±20% 1008 Inductors (SMD) ROHS
10uH ±20% 69mΩ SMD Power Inductors ROHS
10uH ±20% SMD,5.2x5.2x2.2mm Power Inductors ROHS
10uH ±30% SMD,4.5x4.5x2mm Power Inductors ROHS
10uH SMD,4.1x4.4x2mm Power Inductors ROHS
110mA 120nH ±5% 2.66Ω 0402 Inductors (SMD) ROHS
11A 3.3uH ±20% 12A 13.2mΩ SMD-2P,10x11.6mm Inductors (SMD) ROHS
120mA 3.3uH ±20% 400mΩ 0805 Inductors (SMD) ROHS
12A 1uH ±20% 10mΩ 15A SMD,7.1x6.6x3mm Power Inductors ROHS
12nH ±5% 230mA 850mΩ 0201 Inductors (SMD) RoHS
12uH ±10% 1210 Inductors (SMD) ROHS
12uH ±10% SMD Power Inductors ROHS
130mA 18uH ±5% 3Ω 1008 Inductors (SMD) ROHS
140mA 91nH ±5% 1.95Ω 0402 Inductors (SMD) ROHS
150mA 1.8uH ±5% 3.8Ω 0805 Inductors (SMD) ROHS
150mA 1uH ±20% 300mΩ 0603 Inductors (SMD) ROHS
150mA 820nH ±10% 600mΩ 1206 Inductors (SMD) ROHS
15A 0.68uH ±20% 6.3mΩ 17A SMD,7.1x6.6x3mm Power Inductors ROHS
15mA 2.7uH ±10% 900mΩ 0603 Inductors (SMD) ROHS
15mA 3.9uH ±10% 1.3Ω 0603 Inductors (SMD) ROHS
160mA 10uH ±5% 9.1Ω 1008 Inductors (SMD) ROHS
170mA 68nH ±5% 1.35Ω 0402 Inductors (SMD) ROHS
180mA 820nH ±5% 2.14Ω 0805 Inductors (SMD) ROHS
180uH ±10% SMD Power Inductors ROHS
18uH ±10% SMD Power Inductors ROHS
190mA 100uH ±10% 2.2Ω SMD-2P,3.6x4.5mm Inductors (SMD) ROHS
19A 1uH ±20% 26A 3.3mΩ SMD-2P,10x11.6mm Inductors (SMD) ROHS
1A 39nH ±5% 150mΩ 1008 Inductors (SMD) ROHS
1A 56nH ±5% 140mΩ 1210 Inductors (SMD) ROHS
1mA 18uH ±10% 2.7Ω 0603 Inductors (SMD) ROHS
1mH Unshielded Wirewound Inductor 120mA 12 Ohm Max 2220 (5750 Metric)
1nH ±0.3nH 0402 Inductors (SMD) ROHS
1uH ±10% 0603 Inductors (SMD) ROHS
1uH ±20% 6045 Power Inductors ROHS
1uH ±20% SMD,9.5x4x3.5mm Power Inductors ROHS
2.2uH ±20% 0805 Power Inductors ROHS
2.2uH ±20% 1008 Power Inductors ROHS
2.2uH ±20% 25mΩ SMD Power Inductors ROHS
2.2uH ±20% 6028 Power Inductors ROHS
2.2uH ±20% SMD,25x2x1.2mm Power Inductors ROHS
2.44A 22uH ±20% 50mΩ 3.25A SMD,10.5x10x5mm Power Inductors ROHS
2.5-5.5V,5MHZ, IND TMP, 8-SOIC-N
2.5A 10uH ±20% 126mΩ 4.5A SMD,5.7x5.4x3mm Power Inductors ROHS
2.5A 3.3uH ±20% 4A 87mΩ SMD-2P,4.2x4.4mm Inductors (SMD) ROHS
2.5A 3.3uH ±20% 87mΩ 4A SMD,4.6x4.1x2mm Power Inductors ROHS
2.6A 1uH ±20% 45mΩ 4.2A SMD,2x1.6x1mm Power Inductors ROHS
2.82A 22uH ±20% 23mΩ 2.82A SMD,10.5x9.5x10mm Power Inductors ROHS
2.96A 470nH ±20% 33mΩ SMD Power Inductors ROHS
20mA 220uH ±10% 18Ω 1008 Inductors (SMD) ROHS
20MHZ 2KB SOIC14 IND 105C GREEN
210mA 3.9uH ±5% 3.2Ω 0603 Inductors (SMD) ROHS
220µH Unshielded Wirewound Inductor 130mA 7.5 Ohm Max 1812 (4532 Metric)
220mA 10nH ±3% 1.3Ω 0201 Inductors (SMD) ROHS
220mA 40nH ±5% 600mΩ 0402 Inductors (SMD) ROHS
22uH ±20% 158mΩ SMD Power Inductors ROHS
22uH ±20% 43.2mΩ SMD Power Inductors ROHS
22uH ±20% SMD,5x5x2mm Power Inductors ROHS
22uH ±30% 338mΩ 610mA - Power Inductors ROHS
23A 0.68uH ±20% 30A 2.4mΩ SMD-2P,10x11.6mm Inductors (SMD) ROHS
250mA 100nH ±10% 300mΩ 0805 Inductors (SMD) ROHS
250mA 10uH ±20% 560mΩ 0805 Inductors (SMD) ROHS
250mA 180nH ±10% 300mΩ 1206 Inductors (SMD) ROHS
250mA 220nH ±10% 300mΩ 1206 Inductors (SMD) ROHS
250mA 270nH ±10% 400mΩ 0805 Inductors (SMD) ROHS
250mA 39uH ±10% 800mΩ 1210 Inductors (SMD) ROHS
270uH ±10% SMD Power Inductors ROHS
280mA 33uH ±20% 2.3Ω 0805 Power Inductors ROHS
2A 6.8uH ±20% 135mΩ 2.5A SMD,4.6x4.1x2mm Power Inductors ROHS
3.15A 1.5uH ±20% 23mΩ 3.15A SMD,5x5x2mm Power Inductors ROHS
3.3A 22uH ±20% 125mΩ 4A SMD,7.1x6.6x4mm Power Inductors ROHS
3.3uH ±30% 16.8mΩ SMD,10.4x10.4x4.8mm Power Inductors ROHS
3.3uH SMD,4x4x1.8mm Power Inductors ROHS
3.6A 22uH ±20% 43.2mΩ SMD,12.2x12.2x8mm Power Inductors ROHS
3.92A 15uH ±20% 23mΩ 3.92A SMD,10.5x9.5x10mm Power Inductors ROHS
300mA 1.2uH ±5% 1.87Ω 1210 Inductors (SMD) ROHS
300mA 110nH ±2% 610mΩ 0603 Inductors (SMD) ROHS
30A 470nH ±20% 38A 1.7mΩ SMD-2P,10x11.6mm Inductors (SMD) ROHS
30mA 100nH ±5% 2Ω 0402 Inductors (SMD) ROHS
320mA 1uH ±5% 1.85Ω 1210 Inductors (SMD) ROHS
33μH Shielded Wirewound Inductor 2A 178.8mOhm Nonstandard
330mA 1.5uH ±5% 2.3Ω 1008 Inductors (SMD) ROHS
330mA 1uH ±5% 1.5Ω 0603 Inductors (SMD) ROHS
330uH ±20% 2.175Ω SMD Power Inductors ROHS
33uH ±10% 0805 Inductors (SMD) ROHS
33uH ±20% SMD Power Inductors ROHS
350mA 270nH ±10% 1.1Ω 0805 Inductors (SMD) ROHS
350mA 3.3uH ±20% 400mΩ 0805 Inductors (SMD) ROHS
36nH ±5% 0603 Inductors (SMD) ROHS
370mA 18nH ±5% 280mΩ 0402 Inductors (SMD) ROHS
380mA 680nH ±5% 1Ω 0603 Inductors (SMD) ROHS
39uH ±10% SMD Power Inductors ROHS
3A 15uH ±20% 122mΩ 4A SMD,7.1x6.6x3mm Power Inductors ROHS
3A 2.2uH ±20% 5A 58mΩ SMD-2P,4.2x4.4mm Inductors (SMD) ROHS
3mA 10uH ±10% 1.75Ω 0603 Inductors (SMD) ROHS
4.5A 10uH ±20% 19.8mΩ 4.5A - Power Inductors ROHS
4.7µH Unshielded Wirewound Inductor 950mA 88 mOhm Max 2220 (5750 Metric)
4.7uH ±10% 1206 Inductors (SMD) ROHS
4.7uH ±20% 1008 Inductors (SMD) ROHS
4.7uH ±20% 2.4A 22mΩ SMD,7.0x7.0x4mm Power Inductors RoHS
4.7uH ±20% 3012 Power Inductors ROHS
4.7uH ±20% SMD,5x5x2mm Power Inductors ROHS
4.7uH ±30% SMD,4.5x4.5x2mm Power Inductors ROHS
400mA 2.9nH ±10% 300mΩ 0402 Inductors (SMD) ROHS
400mA 24nH ±5% 300mΩ 0402 Inductors (SMD) ROHS
400mA 30nH ±5% 500mΩ 0402 Inductors (SMD) ROHS
400mA 4.7uH ±10% 420mA 970mΩ 0603 Inductors (SMD) ROHS
410mA 1.2uH ±5% 1.15Ω 0805 Inductors (SMD) ROHS
430mA 1.5nH ±0.1nH 160mΩ 0201 Inductors (SMD) ROHS
430mA 2.4nH ±0.1nH 26mΩ 0201 Inductors (SMD) ROHS
450mA 330nH ±5% 1.05Ω 1008 Inductors (SMD) ROHS
47µH Shielded Wirewound Inductor 1.8A 75 mOhm Max Nonstandard
47µH Unshielded Wirewound Inductor 350mA 1.35 Ohm Max 1812 (4532 Metric)
470mA 390nH ±5% 1.12Ω 1008 Inductors (SMD) ROHS
470uH ±20% 3.469Ω SMD Power Inductors ROHS
47uH ±20% SMD,5x5x4mm Power Inductors ROHS
5.6uH ±10% SMD Power Inductors ROHS
500mA 5.6uH ±20% 450mΩ 1206 Inductors (SMD) ROHS
500mA 820nH ±5% 800mΩ 0805 Inductors (SMD) ROHS
50mA 1.8uH ±10% 600mΩ 0805 Inductors (SMD) ROHS
50mA 100nH ±10% 250mΩ 0603 Inductors (SMD) ROHS
50mA 180nH ±5% 2.7Ω 0402 Inductors (SMD) ROHS
50mA 220nH ±10% 400mΩ 0603 Inductors (SMD) ROHS
50mA 270nH ±10% 450mΩ 0603 Inductors (SMD) ROHS
50mA 820nH ±10% 1Ω 0603 Inductors (SMD) ROHS
570mA 4.7nH ±5% 120mΩ 0402 Inductors (SMD) ROHS
580mA 1uH ±5% 550mΩ 1008 Inductors (SMD) ROHS
5mA 6.8uH ±10% 1.55Ω 0603 Inductors (SMD) ROHS
5mA 8.2nH ±10% 1.5Ω 0603 Inductors (SMD) ROHS
5mA 8.2uH ±10% 1.05Ω 0805 Inductors (SMD) ROHS
5mA 8.2uH ±10% 1.65Ω 0603 Inductors (SMD) ROHS
6.8uH ±10% 0805 Inductors (SMD) ROHS
6.8uH ±20% 39mΩ SMD,7.2x7.2x4.8mm Power Inductors ROHS
600mA 2.2uH ±20% 360mΩ 0805 Inductors (SMD) ROHS
600mA 3.3nH ±10% 90mΩ 0805 Inductors (SMD) ROHS
600mA 390nH ±5% 290mΩ 1008 Inductors (SMD) ROHS
600mA 4.7uH ±20% 350mΩ 0805 Power Inductors ROHS
600mA 68nH ±5% 340mΩ 0603 Inductors (SMD) ROHS
60mA 5.6uH ±20% 900mΩ 0603 Inductors (SMD) ROHS
60mA 6.8uH ±20% 900mΩ 0603 Inductors (SMD) ROHS
60mA 8.2uH ±20% 1.05Ω 0603 Inductors (SMD) ROHS
610mA 470uH ±20% 799mΩ 640mA SMD,8.6x8.2x6.8mm Power Inductors ROHS
640mA 1.2nH ±10% 135mΩ 0402 Inductors (SMD) ROHS
640mA 12nH ±5% 120mΩ 0402 Inductors (SMD) ROHS
680uH ±20% SMD,12x12x10mm Power Inductors ROHS
68uH SMD Power Inductors ROHS
7.2A 22uH ±25% 11.4mΩ 7.2A Plugin Power Inductors ROHS
700mA 1.8nH ±10% 45mΩ 0603 Inductors (SMD) ROHS
700mA 12nH ±5% 130mΩ 0603 Inductors (SMD) ROHS
700mA 2.2nH ±10% 90mΩ 0603 Inductors (SMD) ROHS
700mA 4.7uH ±20% 380mΩ 1206 Inductors (SMD) ROHS
700mA 8.2nH ±5% 120mΩ 0603 Inductors (SMD) ROHS
720mA 100uH ±10% 360mΩ 720mA SMD,8.1x7.3x5.5mm Power Inductors ROHS
75mA 470nH ±5% 7Ω 0603 Inductors (SMD) ROHS
760mA 5.6nH ±5% 83mΩ 0402 Inductors (SMD) ROHS
780mA 68uH ±20% 270mΩ 780mA - Power Inductors ROHS
8-bit picoPower, 8KB Flash, 32-pin - 20 MHZ, TQFP, IND TEMP GREEN T&R
8.2nH ±5% 0201 Inductors (SMD) ROHS
8.2uH ±20% SMD Power Inductors ROHS
800mA 1uH ±20% 240mΩ 0805 Inductors (SMD) ROHS
820uH ±10% SMD Power Inductors ROHS
82uH ±20% SMD Power Inductors ROHS
8A 0.68uH ±20% 12mΩ 11.5A SMD,5.45x5.5x1.8mm Power Inductors ROHS
900mA 470uH ±30% 554mΩ 900mA SMD Power Inductors ROHS
960mA 2.2nH ±0.1nH 70mΩ SMD-2P,0.7x1.19mm Inductors (SMD) ROHS
9A 2.2uH ±20% 18mΩ 11A SMD,7.1x6.6x3mm Power Inductors ROHS
ABRACON ATCA-03-650M-H INDUCTOR, 65UH, 2A, 20%, RADIALNew
ABRACON ATCA-06-301M-V INDUCTOR, 300UH, 5A, 20%, RADIALNew
AIUR-06 Series 100 uH ±10 % 2.1 A 0.108 Ohm Unshielded Through Hole RF Inductor
ASPI Series 560 uH ±20 % 17 A 5 mOhm Shielded SMT Power Inductor
ASPI-1040HI Series 10 uH ±20 % Tolerance 8.5 A Shielded SMT Power Inductor
ASPI-6045S Series 220 uH 590 mA 834 mOhm Shielded Wirewound Inductor
AUDIO MAGNETIC IND 4-7V SMD
Avr 32k Flash 2k Sram, 1kb Eeprom - 20 Mhz, Tqfp, Ind Temp, Green, 5v
AVR XMEGA, 256KB FLASH, 4KB EE, 16K - 64TQFP, IND TEMP, GREEN, 1.6-3.6V T&R
BGA GREEN, IND TEMP,MRLC,512MBIT
BOURNS JW MILLER - CVH252009-4R7M - INDUCTOR, 4.7UH, 1.1A, +20%, 25MHZ
BUCK, INTEGRATED INDUCTOR, 3A
CDPH Series 47 uH ±20 % 0.36 A 293 mΩ DCR Shielded Power Inductor
CDRH Series 10 uH ±30 % 1 A 95 mΩ Shielded Surface Mount Power Inductor
CDRH Series 22 uH 30 % Tolerance 0.8 A Shielded Surface Mount Power Inductor
CDRH Series 22 uH 30 % Tolerance 0.9 A Shielded Surface Mount Power Inductor
CDRH Series 4.1 uH 30 % Tolerance 1.95 A Shielded Surface Mount Power Inductor
CDRH Series 47 uH 30 % Tolerance 0.8 A Shielded Surface Mount Power Inductor
CMS Series 64 uH 4.7 A 7 mOhm Surface Mount Horizontal Common Mode Inductor
CTX Series 9.79 uH 2.7 A 0.033 Ohm DCR Horizontal SMT EconoPac Power Inductor
DR Series 100 uH ±20 % Tolerance 1.96 A Shielded SMT High Power Inductor
DR Series 47 uH ±20 % Tolerance 2.95 A Shielded SMT High Power Inductor
EPCOS - B82111B0000C012 - INDUCTOR, AXIAL, 6UH, 4A
EPCOS - B82432A1224K000 - INDUCTOR, 220UH, 10%, 115MA, 4.6MHZ
EPCOS B78108S1334J Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 330 H, 190 mA, 6.4 ohm,5%
EPCOS B82144A2226JAxial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH,5%, 120 ohm, 40 mA
EPCOS B82432C1333K000 Surface Mount High Frequency Inductor, 33 H, 230 mA, 1812 [4532 Metric], Wirewound, 1.85 ohm
EPCOS B82442A1225J Surface Mount High Frequency Inductor, B82442A Series, 2.2 mH, 55 mA, 2220 [5650 Metric], Wirewound
EPCOS B82476B1103M100 INDUCTOR, PWR, 10UH, 4.3A, 20%, 0.1MHZ
EPCOS B82496C3151J Surface Mount High Frequency Inductor, B82496C Series, 150 nH, 130 mA, 0603 [1608 Metric]
EPCOS B82496C3279A000 Surface Mount High Frequency Inductor, 2.7 nH, 1.4 A, 0603 [1608 Metric], Wirewound, 0.04 ohm
FIXED IND .33UH 4A 26MOHM SMD
FIXED IND 1.2UH 2.56A 23.6 MOHM
FIXED IND 1.2UH 310MA 2 OHM SMD
FIXED IND 1.2UH 650MA 800 MOHM
FIXED IND 1.5UH 1.19A 143 MOHM
FIXED IND 1.5UH 1.3A 90 MOHM SMD
FIXED IND 1.5UH 1.5A 70 MOHM SMD
FIXED IND 1.5UH 2.3A 72 OHM SMD
FIXED IND 1.5UH 225MA 1.45 OHM
FIXED IND 1.5UH 330MA 2.3 OHM
FIXED IND 1.5UH 4.5A 17 MOHM SMD
FIXED IND 1.5UH 630MA 760 MOHM
FIXED IND 1.5UH 8.1A 13.2 MOHM
FIXED IND 1.5UH 9.1A 12.1 MOHM
FIXED IND 1.8NH 1A 43 MOHM SMD
FIXED IND 100NH 400MA 430 MOHM
FIXED IND 100NH 440MA 260 MOHM
FIXED IND 100NH 650MA 560 MOHM
FIXED IND 100UH 1.2A 280 MOHM
FIXED IND 100UH 130MA 9.1 OHM
FIXED IND 100UH 170MA 4.42 OHM
FIXED IND 100UH 300MA 480 MOHM
FIXED IND 10NH 250MA 310 MOHM
FIXED IND 10NH 300MA 350 MOHM
FIXED IND 10NH 600MA 130 MOHM
FIXED IND 10UH 1.7A 200 MOHM
FIXED IND 10UH 1.7A 65 MOHM SMD
FIXED IND 10UH 3.3A 26 MOHM SMD
FIXED IND 10UH 340MA 1.56 OHM
FIXED IND 10UH 430MA 1.5 OHM SMD
FIXED IND 10UH 5.8A 20.4 MOHM
FIXED IND 10UH 520MA 650 MOHM
FIXED IND 10UH 550MA 712 MOHM
FIXED IND 10UH 600MA 413 MOHM
FIXED IND 10UH 680MA 468 MOHM
FIXED IND 110NH 250MA 730 MOHM
FIXED IND 11NH 600MA 130 MOHM
FIXED IND 120NH 240MA 750 MOHM
FIXED IND 120UH 270MA 1.27 OHM
FIXED IND 120UH 700MA 484 MOHM
FIXED IND 12NH 390MA 390 MOHM
FIXED IND 12NH 600MA 130 MOHM
FIXED IND 12UH 2.9A 25MOHM SMD
FIXED IND 12UH 400MA 1.6 OHM SMD
FIXED IND 150UH 850MA 506 MOHM
FIXED IND 15UH 230MA 2 OHM SMD
FIXED IND 15UH 300MA 1.3 OHM SMD
FIXED IND 15UH 3A 109.12 MOHM
FIXED IND 15UH 760MA 149 MOHM
FIXED IND 18UH 120MA 3.3 OHM SMD
FIXED IND 1MH 75MA 31.2 OHM SMD
FIXED IND 1UH 1.15A 100 MOHM SMD
FIXED IND 1UH 1.2A 117 MOHM SMD
FIXED IND 1UH 370MA 1.8 OHM SMD
FIXED IND 1UH 400MA 700 MOHM SMD
FIXED IND 2.2UH 1.9A 60 MOHM SMD
FIXED IND 2.2UH 14.8A 7.48 MOHM
FIXED IND 2.2UH 2.4A 85MOHM
FIXED IND 2.2UH 2.55A 25 MOHM
FIXED IND 2.2UH 5.5A 35 MOHM SMD
FIXED IND 2.2UH 520MA 1.15 OHM
FIXED IND 2.2UH 640MA 429 MOHM
FIXED IND 2.2UH 7.9A 15.95 MOHM
FIXED IND 2.2UH 800MA 500 MOHM
FIXED IND 2.2UH 8A 20 MOHM SMD
FIXED IND 220UH 190MA 3.25 OHM
FIXED IND 220UH 750MA 660 MOHM
FIXED IND 220UH 800MA 610 MOHM
FIXED IND 22NH 600MA 100 MOHM
FIXED IND 22NH 600MA 140 MOHM
FIXED IND 22UH 1.23A 110 MOHM
FIXED IND 22UH 1.2A 128 MOHM SMD
FIXED IND 22UH 1.8A 90 MOHM SMD
FIXED IND 22UH 190MA 4.81 OHM
FIXED IND 22UH 370MA 1.3 OHM SMD
FIXED IND 22UH 780MA 351 MOHM
FIXED IND 270NH 2.85A 28.6 MOHM
FIXED IND 270NH 350MA 1 OHM SMD
FIXED IND 270NH 500MA 910 MOHM
FIXED IND 27NH 500MA 250 MOHM
FIXED IND 27UH 580MA 261 MOHM
FIXED IND 3.3NH 600MA 80 MOHM
FIXED IND 3.3UH 1.3A 138 MOHM
FIXED IND 3.3UH 1.4A 70 MOHM SMD
FIXED IND 3.3UH 2.3A 31 MOHM SMD
FIXED IND 3.3UH 290MA 3.4 OHM
FIXED IND 3.3UH 6.1A 26.51 MOHM
FIXED IND 3.3UH 6.2A 15 MOHM SMD
FIXED IND 3.3UH 8.1A 23.1MOHM
FIXED IND 3.8UH 5.5A 13 MOHM SMD
FIXED IND 3.9NH 850MA 59 MOHM
FIXED IND 3.9UH 600MA 800 MOHM
FIXED IND 3.9UH 750MA 81 MOHM
FIXED IND 330NH 310MA 1.4 OHM
FIXED IND 330NH 450MA 1.05 OHM
FIXED IND 330UH 640MA 889 MOHM
FIXED IND 33NH 200MA 800 MOHM
FIXED IND 33UH 1.45A 137 MOHM
FIXED IND 33UH 105MA 4.5 OHM SMD
FIXED IND 33UH 2.2A 93 MOHM SMD
FIXED IND 33UH 2.5A 84 MOHM SMD
FIXED IND 33UH 220MA 3.64 OHM
FIXED IND 33UH 560MA 378 MOHM
FIXED IND 33UH 60MA 10.7 OHM SMD
FIXED IND 33UH 7.3A 15 MOHM TH
FIXED IND 33UH 760MA 182.5 MOHM
FIXED IND 33UH 970MA 165 MOHM
FIXED IND 390NH 290MA 1.5 OHM
FIXED IND 39NH 460MA 220 MOHM
FIXED IND 4.7UH 11.2A 12.98 MOHM
FIXED IND 4.7UH 140MA 2.8 OHM
FIXED IND 4.7UH 2.9A 36.3 MOHM
FIXED IND 4.7UH 2A 60 MOHM SMD
FIXED IND 4.7UH 400MA 1.68 OHM
FIXED IND 470NH 1.1A 150 MOHM
FIXED IND 470UH 190MA 1.8 OHM
FIXED IND 470UH 450MA 800 MOHM
FIXED IND 470UH 720MA 703 MOHM
FIXED IND 47NH 1A 160 MOHM SMD
FIXED IND 47UH 1.2A 181 MOHM SMD
FIXED IND 47UH 1.2A 200 MOHM SMD
FIXED IND 47UH 140MA 5.46 OHM
FIXED IND 47UH 190MA 4.86 OHM
FIXED IND 47UH 240MA 1.95 OHM
FIXED IND 47UH 240MA 3.12 OHM
FIXED IND 47UH 2A 130 MOHM SMD
FIXED IND 47UH 420MA 1.235 OHM
FIXED IND 47UH 55MA 13.8 OHM SMD
FIXED IND 47UH 800MA 370 MOHM
FIXED IND 47UH 85MA 7 OHM SMD
FIXED IND 56UH 1.45A 148 MOHM
FIXED IND 56UH 730MA 277 MOHM
FIXED IND 6.8MH 100MA 14.4 OHM
FIXED IND 6.8NH 110MA 2.3 OHM
FIXED IND 6.8NH 700MA 95 MOHM
FIXED IND 6.8UH 1.12A 108.9 MOHM
FIXED IND 6.8UH 3.9A 25 MOHM SMD
FIXED IND 6.8UH 360MA 3 OHM SMD
FIXED IND 6.8UH 5.2A 43.2 MOHM
FIXED IND 6.8UH 5.4A 21.3 MOHM
FIXED IND 6.8UH 540MA 611 MOHM
FIXED IND 6.8UH 560MA 429 MOHM
FIXED IND 6.8UH 930MA 195 MOHM
FIXED IND 680NH 10.2A 8.36 MOHM
FIXED IND 680NH 21A 1.58 MOHM
FIXED IND 680NH 3.5A 37 MOHM
FIXED IND 680NH 3.5A 37MOHM SMD
FIXED IND 680UH 670MA 1.46 OHM
FIXED IND 68UH 0.50A 940MOHM
FIXED IND 68UH 1.5A 220 MOHM SMD
FIXED IND 68UH 1A 289 MOHM SMD
FIXED IND 6UH 2.25A 35 MOHM SMD
FIXED IND 7.5UH 2.9A 34 MOHM SMD
FIXED IND 750NH 360MA 1.54 OHM
FIXED IND 8.2UH 4.8A 29 MOHM SMD
FIXED IND 8.7NH 700MA 95 MOHM
FIXED IND 82NH 300MA 500 MOHM
FIXED IND 8NH 4A 2.6 MOHM SMD
FIXED IND 9.1UH 2.6A 43 MOHM SMD
FIXED IND 97UH 2.7A 229 MOHM SMD
Fixed Inductors 0603 1.5uH 364mOhms +/-20%Tol 440mA
Fixed Inductors 0603 4.7uH 1300mOhms +/-20%Tol 240mA
Fixed Inductors 0805 10uH 650mOhms +/-20% 200mA
Fixed Inductors 0805 68uH 7800mOhms +/-20%Tol 70mA
Fixed Inductors 0806 1uH 130mOhms +/-20% 1100mA HiCur
Fixed Inductors 0806 4.7uH 351mOhms +/-20%Tol 610mA
Fixed Inductors 0806 68uH 9100mOhms +/-10% 130mA
Fixed Inductors 1007 100uH 2730mOhms +/-20%Tol 60mA
Fixed Inductors 1007 10uH 325mOhms +/-20% 250mA
Fixed Inductors 1007 2.2uH .1755Ohms +/-20% 850mA LwPrfl
Fixed Inductors 1007 220uH 5850mOhms +/-20%Tol 50mA
Fixed Inductors 10uH 0.61A 148ohms
Fixed Inductors 10uH 1.05A 0.116ohms
Fixed Inductors 10uH 20% -40C +85C
Fixed Inductors 1210 47uH 1200mOhms +/-20% 390mA LwPrfl
Fixed Inductors 12uH 3.7A 0.034ohms
Fixed Inductors 150uH 0.48A 10 % 6.1x5.6mm SMD
Fixed Inductors 15uH 20% -55C +125C
Fixed Inductors 18uH 3.1A 0.051ohms
Fixed Inductors 2.2uH 10% MULTI LAYER
Fixed Inductors 2.4uH 16.5A 5.95mm Height
Fixed Inductors 220uH 0.8A 20 % 12.95x9.4mm SMD
Fixed Inductors 220uH 20% -40C +85C
Fixed Inductors 22uH 2.8A 20 % 12.3x12.3mm SMD
Fixed Inductors 3.3nH .3% MultiLayer High Frequency
Fixed Inductors 3.9uH 12A 5.95mm Height
Fixed Inductors 4.7uH 17 ohms
Fixed Inductors 4.7uH 2.15A 0.052ohm
Fixed Inductors 47nH 5%
Fixed Inductors 6.8uH 0.76A 30% SMD LP INDUCTOR
Fixed Inductors 6.8uH 20% -55C +125C
Fixed Inductors 68nH 5%
Fixed Inductors 68uH .65A
Fixed Inductors 68uH 20% -40C +85C
Fixed Inductors 8.2nH 5%
Fixed Inductors SMT-INDUCTOR 2220 47UH 10%, AEC-Q200
HI-REL POWER INDUCTOR
Ind Chip Bead Multi-Layer 10Ohm 25% 100MHz Ferrite 500mA 0402 T/R
Ind Chip Bead Multi-Layer 330Ohm 25% 100MHz Ferrite 1.2A 0603 T/R
Ind Chip Bead Multi-Layer 8Ohm 30% 100MHz Ferrite 4A 0805 T/R
Ind Chip Bead Multi-Layer 90Ohm 25% 100MHz Ferrite 4A 1806 T/R
Ind Chip Common Mode Choke Wirewound 1100Ohm 100MHz 1.5A 2014 Emboss T/R
Ind Chip Laser Cut 180nH 5% 25.2MHz 4Q-Factor Copper Plated Ceramic 120mA 0603 T/R
Ind Chip Laser Cut 33nH 5% 100MHz 14Q-Factor Copper Plated Ceramic 350mA 0603 T/R
Ind Chip Molded Wirewound 6.8uH 5% 1MHz 27Q-Factor Ferrite 135mA 1210 Blister T/R
Ind Chip Molded Wirewound 82nH 5% 150MHz 60Q-Factor Ceramic 500mA 0805 Blister T/R
Ind Chip Shielded Multi-Layer 1.5uH 10% 10MHz 50Q-Factor Ferrite 50mA 0603 T/R
Ind Chip Shielded Multi-Layer 10uH 10% 2MHz 45Q-Factor 15mA 0805 T&R
Ind Chip Wirewound 2.2uH 20% 0805 Emboss T/R
Ind Common Mode Choke Wirewound 120Ohm 25% 100MHz 280mA 0805 Embossed T/R
Ind Data Line Ferrite Choke 51uH 25% 100KHz 500mA T/R
Ind General Purpose Chip Molded Wirewound 10uH 10% 2.52MHz 15Q-Factor Ferrite 1.42A 2220 Blister T/R
Ind General Purpose Chip Wirewound 15uH 10% 2.52MHz 30Q-Factor 120mA
Ind High Current Chip Molded Wirewound 15uH 10% 2.52MHz 10Q-Factor Ferrite 810mA 2220 Blister T/R
Ind High Frequency Chip Multi-Layer 5.6nH 0.3nH 100MHz 10Q-Factor Ceramic 800mA 0603 Paper T/R
Ind Metal Alloy Shielded 2.2uH 20% 100KHz Powdered Iron 3.2A T/R
Ind Metal Alloy Shielded 3.3uH 20% 100KHz Powdered Iron 5.6A T/R
Ind Metal Alloy Shielded 4.7uH 20% 100KHz Powdered Iron 3A T/R
Ind Power Chip Shielded Multi-Layer 2.2uH 20% 1MHz 1.3A 1008 T/R
Ind Power Line Choke 39mH -30% to 50% 10KHz Ferrite 1.2A Pin Tray
Ind Power Shielded Wirewound 4.7uH 30% 100KHz Ferrite 1.65A 1212 Carrier T/R
Ind Power Shielded Wirewound 5.6uH 20% 100KHz Ferrite 3.9A Carrier T/R
Ind Power Shielded Wirewound 6.8uH 25% 100KHz Ferrite 1.7A Carrier T/R
Ind Power Wirewound 1mH 20% 100KHz Ferrite 100mA 1210 Embossed T/R
INDUCTOR 470UH 1A SHIELDED SMD
INDUCTOR 82UH 2.4A SHIELDED SMD
Inductor Chip Laser Cut 1nH 0.3nH 100MHz 7Q-Factor Copper Plated Ceramic 1.8A 20mOhm DCR 0603 Automotive T/R
Inductor Chip Laser Cut 47nH 2% 100MHz 14Q-Factor Copper Plated Ceramic 270mA 950mOhm DCR 0603 Automotive T/R
Inductor Chip Molded Wirewound 10uH 5% 1MHz 27Q-Factor Ferrite 180mA 1.6Ohm DCR 1210 Automotive Blister T/R
Inductor General Purpose Chip Molded Wirewound 120uH 5% 100KHz 40Q-Factor Ferrite 100mA 10Ohm DCR 1812 T/R
Inductor High Frequency Chip Laser Cut 68nH 5% 100MHz 8Q-Factor Ceramic 120mA 4Ohm DCR 0402 T/R
Inductor High Frequency Chip Multi-Layer 100nH 5% 100MHz 12Q-Factor Ceramic 350mA 1Ohm DCR 0603 Paper T/R
Inductor High Frequency Chip Multi-Layer 10nH 5% 100MHz 8Q-Factor Ceramic 300mA 420mOhm DCR 0402 Paper T/R
Inductor High Frequency Chip Multi-Layer 12nH 5% 100MHz 12Q-Factor Ceramic 600mA 280mOhm DCR 0603 Paper T/R
Inductor High Frequency Chip Multi-Layer 22nH 5% 100MHz 8Q-Factor Ceramic 250mA 800mOhm DCR 0402 Paper T/R
Inductor High Frequency Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Ceramic 300mA 190mOhm DCR 0402 Paper T/R
INDUCTOR MULTI LAYER CHIP KIT
INDUCTOR POWER 6.2UH 2.50A SMD
Inductor Power Chip Multi-Layer 4.7uH 20% 1MHz Ferrite 700mA 280mOhm DCR 0805 T/R
Inductor Power Chip Shielded Multi-Layer 1uH 20% 1MHz Ferrite 1.05A 130mOhm DCR 0805 Embossed T/R
Inductor Power Chip Shielded Multi-Layer 1uH 20% 1MHz Ferrite 1.6A 60mOhm DCR 1008 Embossed T/R
Inductor Power Chip Wirewound 1uH 20% 100KHz Ferrite 1.44A 71.5mOhm DCR 1210 T/R
Inductor Power Chip Wirewound 22uH 20% 2.52MHz Ferrite 0.46A 1.001Ohm DCR 1007 T/R
Inductor Power Chip Wirewound 68uH 10% 100KHz Ferrite 190mA 3.64Ohm DCR 0806 T/R
Inductor Power Shielded Drum Core 15uH 30% 100KHz Ferrite 1.02A 213mOhm DCR 1515 T/R
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 3A 20mOhm DCR T/R
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.25A 52mOhm DCR Automotive Blister T/R
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.5A 0.073Ohm DCR T/R
Inductor Power Shielded Wirewound 3.9uH 20% 100KHz Ferrite 7.5A 12.5mOhm DCR Blister T/R
Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 0.58A 0.8Ohm DCR Automotive T/R
Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 290mA 2Ohm DCR Blister T/R
Inductor Power Wirewound 220uH 10% 100KHz Ferrite 240mA 2.72Ohm DCR Automotive Blister T/R
INDUCTOR PWR 4.0UH 10.3A SHIELD
Inductor, SMD 1 mH 0.5 A -30/+50%, B82790-C105-N240, EPCOS
INDUCTOR, SMD, 1UH, 6.6A
Inductor: ferrite; SMD; 1210; 100uH; 40mA; 11Ω; Q: 30; ftest: 0.796MHz
Inductor: ferrite; SMD; 1812; 680uH; 50mA; 30Ω; Q: 30; ftest: 0.796MHz
PANASONIC - ETQ-P3M4R7KVN - Power Inductor (SMD), 4.7 µH, 4.6 A, 9.8 A, ETQP Series, 6.4mm x 6mm x 3mm
PANASONIC ELGTEA3R3NA INDUCTOR, 3.3UH, 30%, 0.8A, 50MHZ
Panasonic Wire-wound SMD Inductor 390 H 5% 70mA Idc Q:40
Power Inductor (SMD), 15 H, 4.5 A, Shielded, 5.25 A, B82477G4 Series, 12.8mm x 12.8mm x 8mm
Power Inductor (SMD), 3.3 H, 2.6 A, Shielded, 1.9 A, 7.3mm x 7.3mm x 3.5mm
Power Inductor (SMD), 4.7 H, 6.3 A, Wirewound, 13.1 A, 7.5mm x 7mm x 5.4mm
POWER INDUCTORS 3.3UH
Radial Power Inductor 8.5 x 11.0 x 5.0 x 5.0mm
SIMID Series 10 uH ±10% 500 mA 0.46 Ohm Unshielded Power Chip Inductor
SMD,3.8x3.8x1.8mm Power Inductors RoHS
TDK CLF12577NIT-150M-D Surface Mount Power Inductor, CLF-NI-D Series, 15 H, 5.1 A, 5.85 A, Shielded, 0.024 ohmNew
THIN FILM CHIP INDUCTOR 0.6 X 0.3 X 0.23MM
THIN FILM CHIP INDUCTOR 1.0 X 0.5 X 0.32MM

<< Prev Next >>