Vishay IHLP5050CEER100M01
10uH Shielded SMD Inductor, 7A, 5050, Composite Core Product overview: IHLP5050CEER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEER100M0
INDUCTOR POWER 10UH 7A SMD 10¦H 7A 14A 7A - ¦20% Shielded 34 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«
10µH Shielded Molded Inductor 7A 34mOhm Max Nonstandard
10µH Shielded Molded Inductor 7A 34mOhm Max Nonstandard
10µH Shielded Molded Inductor 7A 34mOhm Max Nonstandard
FIXED IND 10UH 7A 34 MOHM SMD
INDUCTOR, SHIELDED, 10UH, 14A, SMD; Inductance:10µH; RMS Current (Irms):7A; Inductor Construction:Shielde
Surface Mount Power Inductor, IHLP-5050CE-01 Series, 10 H, 20%, Shielded, 0.034 ohm, 7 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 10UH, 14A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):7A; Inductor Construction:Shielde
10uH Molding Choke ±20% 30.4mΩ 14A 5050 Power Inductors ROHS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7487331 | 7487331P | 71-IHLP5050CEER100M01 | IHLP5050CEER100M01 | 541-1024-6-ND | IHLP5050CEER100M01 | 53K4881 | 25M9736 | 28X2061 | 17930-IHLP5050CEER100M01 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 10uH 7A Inductor and Choke | INDUCTOR POWER 10UH 7A SMD 10¦H 7A 14A 7A - ¦20% Shielded 34 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel« | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 10Uh, 14A, Smd; Inductance Vishay | Surface Mount Power Inductor, Ihlp-5050Ce-01 Series, 10 H, 20%, Shielded, 0.034 Ohm, 7 A Rohs Compliant Vishay | Inductor, Shielded, 10Uh, 14A, Smd, Full Reel; Inductance Vishay | 10uH Molding Choke ±20% 30.4mΩ 14A 5050 Power Inductors ROHS |
| Technology | Wirewound | Molded | ||||||||
| Core Material | Metal composite | Metal, Composite, Ferrite | ||||||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| EIA Case Size | 5050 | 5050 |