Murata Power Solutions SMD 50MA 300 MOHM Inductor and Choke LQM18NN82NM00D

Description
FIXED IND 82NH 50MA 300 MOHM SMD Product overview: LQM18NN82NM00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN82NM00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82NH 50MA 300 MOHM SMD Product overview: LQM18NN82NM00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN82NM00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50MA 300 MOHM Inductor and Choke - 71-LQM18NN82NM00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 300 MOHM Inductor and Choke
71-LQM18NN82NM00D
SMD 50MA 300 MOHM Inductor and Choke 71-LQM18NN82NM00D
FIXED IND 82NH 50MA 300 MOHM SMD Product overview: LQM18NN82NM00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN82NM00D can be used for catalog matching and distributor lookup.

FIXED IND 82NH 50MA 300 MOHM SMD Product overview: LQM18NN82NM00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN82NM00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM18NN82NM00D
1057257-LQM18NN82NM00D
Fixed Inductors - LQM18NN82NM00D 1057257-LQM18NN82NM00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057257-LQM18NN82NM0 0D Packaging: Reel - TR Type: Multilayer Current Rating: 50mA Inductance: 82nH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 10 @ 50MHz Frequency - Self Resonant: 245MHz Frequency - Test: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057257-LQM18NN82NM00D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 50mA
Inductance: 82nH
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 50MHz
Frequency - Self Resonant: 245MHz
Frequency - Test: 50MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors 0603 82nH +/-20% DCR 0.30ohm - 535-LQM18NN82NM00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0603 82nH +/-20% DCR 0.30ohm
535-LQM18NN82NM00D
Fixed Inductors 0603 82nH +/-20% DCR 0.30ohm 535-LQM18NN82NM00D
Fixed Inductors 0603 82nH +/-20% DCR 0.30ohm

Fixed Inductors 0603 82nH +/-20% DCR 0.30ohm

Supplier's Site
Fixed Inductors - LQM18NN82NM00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18NN82NM00D
Fixed Inductors LQM18NN82NM00D
FIXED IND 82NH 50MA 300 MOHM SMD

FIXED IND 82NH 50MA 300 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM18NN82NM00D 1057257-LQM18NN82NM00D 535-LQM18NN82NM00D LQM18NN82NM00D
Product Name SMD 50MA 300 MOHM Inductor and Choke Fixed Inductors - LQM18NN82NM00D Fixed Inductors 0603 82nH +/-20% DCR 0.30ohm Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.0820 microH 0.0820 microH 0.0820 microH 0.0820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers