Murata Electronics Fixed Inductors LQP02TN3N9B02D

Description
3.9nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TN3N9B02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)

3.9nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP02TN3N9B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9NH 180MA 1.3 OHM

FIXED IND 3.9NH 180MA 1.3 OHM

Buy Now Datasheet
SMD 180MA 1.3OHM Inductor and Choke - 71-LQP02TN3N9B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 1.3OHM Inductor and Choke
71-LQP02TN3N9B02D
SMD 180MA 1.3OHM Inductor and Choke 71-LQP02TN3N9B02D
FIXED IND 3.9NH 180MA 1.3OHM SMD Product overview: LQP02TN3N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN3N9B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 180MA 1.3OHM SMD Product overview: LQP02TN3N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN3N9B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN3N9B02D
923858-LQP02TN3N9B02D
Fixed Inductors - LQP02TN3N9B02D 923858-LQP02TN3N9B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923858-LQP02TN3N9B02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 3.9 nH Unshielded Thick Film Inductor 180 mA 1.3Ohm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TN Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923858-LQP02TN3N9B02D
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 3.9 nH Unshielded Thick Film Inductor 180 mA 1.3Ohm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02TN
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - LQP02TN3N9B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN3N9B02D
Fixed Inductors LQP02TN3N9B02D
FIXED IND 3.9NH 180MA 1.3OHM SMD

FIXED IND 3.9NH 180MA 1.3OHM SMD

Supplier's Site Datasheet
FIXED IND 3.9NH 180MA 1.3 OHM - 535-LQP02TN3N9B02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.9NH 180MA 1.3 OHM
535-LQP02TN3N9B02D
FIXED IND 3.9NH 180MA 1.3 OHM 535-LQP02TN3N9B02D
FIXED IND 3.9NH 180MA 1.3 OHM

FIXED IND 3.9NH 180MA 1.3 OHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02TN3N9B02DTR-ND 71-LQP02TN3N9B02D 923858-LQP02TN3N9B02D LQP02TN3N9B02D 535-LQP02TN3N9B02D
Product Name Fixed Inductors SMD 180MA 1.3OHM Inductor and Choke Fixed Inductors - LQP02TN3N9B02D Fixed Inductors FIXED IND 3.9NH 180MA 1.3 OHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
DCR 1.3 ohms 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567615 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details