FIXED IND 1.5UH 540MA 429MOHM SM Product overview: LQH2MCN1R5M52L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 540MA, 429MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 540MA, 429MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN1R5M52L can be used for catalog matching and distributor lookup.
1.5µH Unshielded Wirewound Inductor 540mA 429mOhm Max 0806 (2016 Metric)
1.5µH Unshielded Wirewound Inductor 540mA 429mOhm Max 0806 (2016 Metric)
1.5µH Unshielded Wirewound Inductor 540mA 429mOhm Max 0806 (2016 Metric)
FIXED IND 1.5UH 540MA 330 MOHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH2MCN1R5M52L | 490-4985-6-ND | 535-LQH2MCN1R5M52L |
| Product Name | 1.5UH 540MA 429MOHM Inductor and Choke | Fixed Inductors | FIXED IND 1.5UH 540MA 330 MOHM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 1.5 microH | 1.5 microH |