Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZERR33M01

Description
330nH Shielded Molded Inductor 13.7A 5.56mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 13.7A 5.56mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1262-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1262-6-ND
Fixed Inductors 541-1262-6-ND
330nH Shielded Molded Inductor 13.7A 5.56mOhm Max Nonstandard

330nH Shielded Molded Inductor 13.7A 5.56mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1262-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1262-2-ND
Fixed Inductors 541-1262-2-ND
330nH Shielded Molded Inductor 13.7A 5.56mOhm Max Nonstandard

330nH Shielded Molded Inductor 13.7A 5.56mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1262-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1262-1-ND
Fixed Inductors 541-1262-1-ND
330nH Shielded Molded Inductor 13.7A 5.56mOhm Max Nonstandard

330nH Shielded Molded Inductor 13.7A 5.56mOhm Max Nonstandard

Buy Now Datasheet
SMD 19A Inductor and Choke - 71-IHLP2020CZERR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 19A Inductor and Choke
71-IHLP2020CZERR33M01
SMD 19A Inductor and Choke 71-IHLP2020CZERR33M01
SMD Power Inductor 330nH 20% Shielded 19A 2020 Product overview: IHLP2020CZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR33M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 330nH 20% Shielded 19A 2020 Product overview: IHLP2020CZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZERR33M01
1045192-IHLP2020CZERR33M01
Fixed Inductors - IHLP2020CZERR33M01 1045192-IHLP2020CZERR33M01
Manufacturer: Vishay Win Source Part Number: 1045192-IHLP2020CZER R33M01 Packaging: Reel - TR Type: Molded Current Rating: 13.7A Inductance: 330nH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 19A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.56 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1045192-IHLP2020CZERR33M01
Packaging: Reel - TR
Type: Molded
Current Rating: 13.7A
Inductance: 330nH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 19A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.56 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
INDUCTOR POWER .33UH 13.7A SMD 330nH 13.7A 19A 13.7A - ¦20% Shielded 5.56 mOhm Max - IHLP2020CZERR33M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .33UH 13.7A SMD 330nH 13.7A 19A 13.7A - ¦20% Shielded 5.56 mOhm Max
IHLP2020CZERR33M01
INDUCTOR POWER .33UH 13.7A SMD 330nH 13.7A 19A 13.7A - ¦20% Shielded 5.56 mOhm Max IHLP2020CZERR33M01
INDUCTOR POWER .33UH 13.7A SMD 330nH 13.7A 19A 13.7A - ¦20% Shielded 5.56 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .33UH 13.7A SMD 330nH 13.7A 19A 13.7A - ¦20% Shielded 5.56 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, 330Nh, Shielded, 13.7A; Inductance Vishay - 32AK4074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 13.7A; Inductance Vishay
32AK4074
Inductor, 330Nh, Shielded, 13.7A; Inductance Vishay 32AK4074
INDUCTOR, 330NH, SHIELDED, 13.7A; Inductance:330nH; RMS Current (Irms):13.7A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 13.7A; Inductance:330nH; RMS Current (Irms):13.7A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 330NH 13.7A 5.56 MOHM - 873-IHLP2020CZERR33M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330NH 13.7A 5.56 MOHM
873-IHLP2020CZERR33M01
FIXED IND 330NH 13.7A 5.56 MOHM 873-IHLP2020CZERR33M01
FIXED IND 330NH 13.7A 5.56 MOHM

FIXED IND 330NH 13.7A 5.56 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1262-6-ND 71-IHLP2020CZERR33M01 1045192-IHLP2020CZERR33M01 IHLP2020CZERR33M01 32AK4074 873-IHLP2020CZERR33M01
Product Name Fixed Inductors SMD 19A Inductor and Choke Fixed Inductors - IHLP2020CZERR33M01 INDUCTOR POWER .33UH 13.7A SMD 330nH 13.7A 19A 13.7A - ¦20% Shielded 5.56 mOhm Max Inductor, 330Nh, Shielded, 13.7A; Inductance Vishay FIXED IND 330NH 13.7A 5.56 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0056 ohms 0.0056 ohms 0.0056 ohms 0.0056 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-393800 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details