Murata Electronics Fixed Inductors LQP02TN0N5B02D

Description
0.5nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.5nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN0N5B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN0N5B02D-ND
Fixed Inductors LQP02TN0N5B02D-ND
0.5nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)

0.5nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN0N5B02D
878117-LQP02TN0N5B02D
Fixed Inductors - LQP02TN0N5B02D 878117-LQP02TN0N5B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878117-LQP02TN0N5B02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.5 nH Unshielded Thick Film Inductor 320 mA 500mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TN Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878117-LQP02TN0N5B02D
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 0.5 nH Unshielded Thick Film Inductor 320 mA 500mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02TN
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
320MA 500MOHM Inductor and Choke - 71-LQP02TN0N5B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MA 500MOHM Inductor and Choke
71-LQP02TN0N5B02D
320MA 500MOHM Inductor and Choke 71-LQP02TN0N5B02D
FIXED IND 0.5NH 320MA 500MOHM SM Product overview: LQP02TN0N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N5B02D can be used for catalog matching and distributor lookup.

FIXED IND 0.5NH 320MA 500MOHM SM Product overview: LQP02TN0N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N5B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TN0N5B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN0N5B02D
Fixed Inductors LQP02TN0N5B02D
FIXED IND 0.5NH 320MA 500MOHM SM

FIXED IND 0.5NH 320MA 500MOHM SM

Supplier's Site Datasheet
FIXED IND 0.5NH 320MA 500 MOHM - 535-LQP02TN0N5B02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 0.5NH 320MA 500 MOHM
535-LQP02TN0N5B02D
FIXED IND 0.5NH 320MA 500 MOHM 535-LQP02TN0N5B02D
FIXED IND 0.5NH 320MA 500 MOHM

FIXED IND 0.5NH 320MA 500 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02TN0N5B02D-ND 878117-LQP02TN0N5B02D 71-LQP02TN0N5B02D LQP02TN0N5B02D 535-LQP02TN0N5B02D
Product Name Fixed Inductors Fixed Inductors - LQP02TN0N5B02D 320MA 500MOHM Inductor and Choke Fixed Inductors FIXED IND 0.5NH 320MA 500 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
DCR 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details