Vishay Precision Group Fixed Inductors IHLP6767GZER220M11

Description
22µH Shielded Molded Inductor 12A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 12A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1288-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1288-2-ND
Fixed Inductors 541-1288-2-ND
22µH Shielded Molded Inductor 12A 21mOhm Max Nonstandard

22µH Shielded Molded Inductor 12A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1288-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1288-1-ND
Fixed Inductors 541-1288-1-ND
22µH Shielded Molded Inductor 12A 21mOhm Max Nonstandard

22µH Shielded Molded Inductor 12A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1288-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1288-6-ND
Fixed Inductors 541-1288-6-ND
22µH Shielded Molded Inductor 12A 21mOhm Max Nonstandard

22µH Shielded Molded Inductor 12A 21mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 22UH 12A SMD 22¦H 12A 9.5A 12A - ¦20% Shielded 21 mOhm Max - - General Purpose - 0.675
Anaheim, CA, United States
INDUCTOR POWER 22UH 12A SMD 22¦H 12A 9.5A 12A - ¦20% Shielded 21 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
IHLP6767GZER220M11
INDUCTOR POWER 22UH 12A SMD 22¦H 12A 9.5A 12A - ¦20% Shielded 21 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« IHLP6767GZER220M11
INDUCTOR POWER 22UH 12A SMD 22¦H 12A 9.5A 12A - ¦20% Shielded 21 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 22UH 12A SMD 22¦H 12A 9.5A 12A - ¦20% Shielded 21 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Inductors - 7487619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487619
Surface Mount Inductors 7487619
Vishay IHLP6767GZER220M11

Vishay IHLP6767GZER220M11

Supplier's Site
Surface Mount Inductors - 7487619P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487619P
Surface Mount Inductors 7487619P
Vishay IHLP6767GZER220M11

Vishay IHLP6767GZER220M11

Supplier's Site
Surface Mount Inductors - 1731534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1731534
Surface Mount Inductors 1731534
Vishay IHLP6767GZER220M11

Vishay IHLP6767GZER220M11

Supplier's Site
SMD 22uH 12A Inductor and Choke - 71-IHLP6767GZER220M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 12A Inductor and Choke
71-IHLP6767GZER220M11
SMD 22uH 12A Inductor and Choke 71-IHLP6767GZER220M11
22uH Shielded SMD Inductor, 12A, Composite Core Product overview: IHLP6767GZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER220M1 1 can be used for catalog matching and distributor lookup.

22uH Shielded SMD Inductor, 12A, Composite Core Product overview: IHLP6767GZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER220M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER220M11
921100-IHLP6767GZER220M11
Fixed Inductors - IHLP6767GZER220M11 921100-IHLP6767GZER220M11
Manufacturer: Vishay Win Source Part Number: 921100-IHLP6767GZER2 20M11 Series: IHLP-6767GZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 21mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1288-6, 541-1288-2, 541-1288-1

Manufacturer: Vishay
Win Source Part Number: 921100-IHLP6767GZER220M11
Series: IHLP-6767GZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 21mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1288-6, 541-1288-2, 541-1288-1

Buy Now Datasheet
Fixed Inductors - IHLP6767GZER220M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZER220M11
Fixed Inductors IHLP6767GZER220M11
FIXED IND 22UH 12A 21 MOHM SMD

FIXED IND 22UH 12A 21 MOHM SMD

Supplier's Site Datasheet
12A 22uH ±20% 21mΩ 9.5A 6767 Power Inductors ROHS - 17930-IHLP6767GZER220M11 - Utmel Electronic Limited
Hong Kong, China
12A 22uH ±20% 21mΩ 9.5A 6767 Power Inductors ROHS
17930-IHLP6767GZER220M11
12A 22uH ±20% 21mΩ 9.5A 6767 Power Inductors ROHS 17930-IHLP6767GZER220M11
12A 22uH ±20% 21mΩ 9.5A 6767 Power Inductors ROHS

12A 22uH ±20% 21mΩ 9.5A 6767 Power Inductors ROHS

Supplier's Site
Inductor, Shielded, 22Uh, 9.5A, Smd; Inductance Vishay - 74P0281 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 9.5A, Smd; Inductance Vishay
74P0281
Inductor, Shielded, 22Uh, 9.5A, Smd; Inductance Vishay 74P0281
INDUCTOR, SHIELDED, 22UH, 9.5A, SMD; Inductance:22µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:IHLP-6767GZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.021ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 9.5A, SMD; Inductance:22µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):9.5A; Product Range:IHLP-6767GZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.021ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 22 H, 20%, Shielded, 0.021 Ohm, 12 A Rohs Compliant Vishay - 13T1271 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 22 H, 20%, Shielded, 0.021 Ohm, 12 A Rohs Compliant Vishay
13T1271
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 22 H, 20%, Shielded, 0.021 Ohm, 12 A Rohs Compliant Vishay 13T1271
Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 22 H, 20%, Shielded, 0.021 ohm, 12 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 22 H, 20%, Shielded, 0.021 ohm, 12 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1288-2-ND IHLP6767GZER220M11 7487619 7487619P 71-IHLP6767GZER220M11 921100-IHLP6767GZER220M11 IHLP6767GZER220M11 17930-IHLP6767GZER220M11 74P0281 13T1271
Product Name Fixed Inductors INDUCTOR POWER 22UH 12A SMD 22¦H 12A 9.5A 12A - ¦20% Shielded 21 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« Surface Mount Inductors Surface Mount Inductors SMD 22uH 12A Inductor and Choke Fixed Inductors - IHLP6767GZER220M11 Fixed Inductors 12A 22uH ±20% 21mΩ 9.5A 6767 Power Inductors ROHS Inductor, Shielded, 22Uh, 9.5A, Smd; Inductance Vishay Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 22 H, 20%, Shielded, 0.021 Ohm, 12 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0210 ohms 0.0210 ohms 0.0210 ohms 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details