Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQP03PN2N7C02D

Description
Win Source Part Number: 1369463-LQP03PN2N7C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03PN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±0.2nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2.7 nH Current Rating (Amps): 1.3 A Shielding: Unshielded DC Resistance (DCR): 65mOhm Max Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 6.6GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369463-LQP03PN2N7C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03PN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±0.2nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2.7 nH Current Rating (Amps): 1.3 A Shielding: Unshielded DC Resistance (DCR): 65mOhm Max Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 6.6GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369463-LQP03PN2N7C02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369463-LQP03PN2N7C02D
Inductors, Coils, Chokes - Fixed Inductors 1369463-LQP03PN2N7C02D
Win Source Part Number: 1369463-LQP03PN2N7C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03PN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±0.2nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2.7 nH Current Rating (Amps): 1.3 A Shielding: Unshielded DC Resistance (DCR): 65mOhm Max Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 6.6GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369463-LQP03PN2N7C02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03PN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±0.2nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 2.7 nH
Current Rating (Amps): 1.3 A
Shielding: Unshielded
DC Resistance (DCR): 65mOhm Max
Q @ Freq: 10 @ 500MHz
Frequency - Self Resonant: 6.6GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - 490-9614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9614-2-ND
Fixed Inductors 490-9614-2-ND
2.7nH Unshielded Thick Film Inductor 1.3A 65mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 1.3A 65mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9614-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9614-1-ND
Fixed Inductors 490-9614-1-ND
2.7nH Unshielded Thick Film Inductor 1.3A 65mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 1.3A 65mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9614-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9614-6-ND
Fixed Inductors 490-9614-6-ND
2.7nH Unshielded Thick Film Inductor 1.3A 65mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 1.3A 65mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 1.3A 65 MOHM Inductor and Choke - 71-LQP03PN2N7C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.3A 65 MOHM Inductor and Choke
71-LQP03PN2N7C02D
SMD 1.3A 65 MOHM Inductor and Choke 71-LQP03PN2N7C02D
FIXED IND 2.7NH 1.3A 65 MOHM SMD Product overview: LQP03PN2N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 65 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03PN2N7C02D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 1.3A 65 MOHM SMD Product overview: LQP03PN2N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 65 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03PN2N7C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 2.7NH 1.3A 65 MOHM SMD - 535-LQP03PN2N7C02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.7NH 1.3A 65 MOHM SMD
535-LQP03PN2N7C02D
FIXED IND 2.7NH 1.3A 65 MOHM SMD 535-LQP03PN2N7C02D
FIXED IND 2.7NH 1.3A 65 MOHM SMD

FIXED IND 2.7NH 1.3A 65 MOHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369463-LQP03PN2N7C02D 490-9614-2-ND 71-LQP03PN2N7C02D 535-LQP03PN2N7C02D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.3A 65 MOHM Inductor and Choke FIXED IND 2.7NH 1.3A 65 MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Technology Standard Thick Film
Application RF Choke
Configuration Fixed Fixed Fixed
Inductance Range 0.0027 microH 0.0027 microH 0.0027 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details