Murata Power Solutions Fixed Inductors LQW15AN47NH00D

Description
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6820-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6820-6-ND
Fixed Inductors 490-6820-6-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6820-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6820-1-ND
Fixed Inductors 490-6820-1-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6820-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6820-2-ND
Fixed Inductors 490-6820-2-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 210MA 1.08OHM Inductor and Choke - 71-LQW15AN47NH00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 210MA 1.08OHM Inductor and Choke
71-LQW15AN47NH00D
SMD 210MA 1.08OHM Inductor and Choke 71-LQW15AN47NH00D
FIXED IND 47NH 210MA 1.08OHM SMD Product overview: LQW15AN47NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN47NH00D can be used for catalog matching and distributor lookup.

FIXED IND 47NH 210MA 1.08OHM SMD Product overview: LQW15AN47NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN47NH00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 47Nh, 2.9Ghz, 0.21A, 0402 Rohs Compliant Murata - 76AH5585 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 2.9Ghz, 0.21A, 0402 Rohs Compliant Murata
76AH5585
Inductor, 47Nh, 2.9Ghz, 0.21A, 0402 Rohs Compliant Murata 76AH5585
INDUCTOR, 47NH, 2.9GHZ, 0.21A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 47NH, 2.9GHZ, 0.21A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors 0402 47nH +/-3% DCR 1.08ohm - 535-LQW15AN47NH00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0402 47nH +/-3% DCR 1.08ohm
535-LQW15AN47NH00D
Fixed Inductors 0402 47nH +/-3% DCR 1.08ohm 535-LQW15AN47NH00D
Fixed Inductors 0402 47nH +/-3% DCR 1.08ohm

Fixed Inductors 0402 47nH +/-3% DCR 1.08ohm

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6820-6-ND 71-LQW15AN47NH00D 76AH5585 535-LQW15AN47NH00D
Product Name Fixed Inductors SMD 210MA 1.08OHM Inductor and Choke Inductor, 47Nh, 2.9Ghz, 0.21A, 0402 Rohs Compliant Murata Fixed Inductors 0402 47nH +/-3% DCR 1.08ohm
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers