Vishay Precision Group Fixed Inductors IHLP2525AHER4R7M01

Description
4.7µH Shielded Molded Inductor 3A 78mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 3A 78mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4334-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4334-2-ND
Fixed Inductors 541-4334-2-ND
4.7µH Shielded Molded Inductor 3A 78mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4334-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4334-1-ND
Fixed Inductors 541-4334-1-ND
4.7µH Shielded Molded Inductor 3A 78mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3A 78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4334-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4334-6-ND
Fixed Inductors 541-4334-6-ND
4.7µH Shielded Molded Inductor 3A 78mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3A 78mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 4.7UH 3A SMD 4.7¦H 3A 8A 3A - ¦20% Shielded 78 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 3A SMD 4.7¦H 3A 8A 3A - ¦20% Shielded 78 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
IHLP2525AHER4R7M01
INDUCTOR POWER 4.7UH 3A SMD 4.7¦H 3A 8A 3A - ¦20% Shielded 78 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) IHLP2525AHER4R7M01
INDUCTOR POWER 4.7UH 3A SMD 4.7¦H 3A 8A 3A - ¦20% Shielded 78 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 4.7UH 3A SMD 4.7¦H 3A 8A 3A - ¦20% Shielded 78 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 4.7uH 3A Inductor and Choke - 71-IHLP2525AHER4R7M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 3A Inductor and Choke
71-IHLP2525AHER4R7M01
SMD 4.7uH 3A Inductor and Choke 71-IHLP2525AHER4R7M01
4.7uH Shielded SMD Inductor, 3A, 2525 Case, Metal Composite Product overview: IHLP2525AHER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHER4R7M0 1 can be used for catalog matching and distributor lookup.

4.7uH Shielded SMD Inductor, 3A, 2525 Case, Metal Composite Product overview: IHLP2525AHER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHER4R7M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 4.7uH 20% - 873-IHLP2525AHER4R7M01 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 4.7uH 20%
873-IHLP2525AHER4R7M01
Fixed Inductors 4.7uH 20% 873-IHLP2525AHER4R7M01
Fixed Inductors 4.7uH 20%

Fixed Inductors 4.7uH 20%

Supplier's Site
Surface Mount Power Inductor, Ihlp-2525Ah-01 Series, 4.7 H, 20%, Shielded, 0.078 Ohm, 3 A Rohs Compliant Vishay - 34R3958 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-2525Ah-01 Series, 4.7 H, 20%, Shielded, 0.078 Ohm, 3 A Rohs Compliant Vishay
34R3958
Surface Mount Power Inductor, Ihlp-2525Ah-01 Series, 4.7 H, 20%, Shielded, 0.078 Ohm, 3 A Rohs Compliant Vishay 34R3958
Surface Mount Power Inductor, IHLP-2525AH-01 Series, 4.7 H, 20%, Shielded, 0.078 ohm, 3 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-2525AH-01 Series, 4.7 H, 20%, Shielded, 0.078 ohm, 3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-4334-2-ND IHLP2525AHER4R7M01 71-IHLP2525AHER4R7M01 873-IHLP2525AHER4R7M01 34R3958
Product Name Fixed Inductors INDUCTOR POWER 4.7UH 3A SMD 4.7¦H 3A 8A 3A - ¦20% Shielded 78 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) SMD 4.7uH 3A Inductor and Choke Fixed Inductors 4.7uH 20% Surface Mount Power Inductor, Ihlp-2525Ah-01 Series, 4.7 H, 20%, Shielded, 0.078 Ohm, 3 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0780 ohms 0.0780 ohms 0.0780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers