INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 10 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
1uH 11A Shielded SMD Inductor, 2525, 10mR DCR Product overview: IHLP2525CZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER1R0M0
1µH Shielded Molded Inductor 11A 10mOhm Max Nonstandard
1µH Shielded Molded Inductor 11A 10mOhm Max Nonstandard
1µH Shielded Molded Inductor 11A 10mOhm Max Nonstandard
11A 1uH ±20% 22A SMD,6.5x6.9mm Power Inductors ROHS
FIXED IND 1UH 11A 10 MOHM SMD
11A 1uH ±20% 7.6mΩ 22A 2525 Power Inductors ROHS
Inductor;High Current;Ind 1uH;Tol +/-20%;Cur 11A;SMT;Case 2525;DCR 9 Ohms
INDUCTOR, SHIELDED, 1UH, 22A, SMD; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1UH, 22A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2525CZER1R0M01 | 71-IHLP2525CZER1R0M01 | 541-1006-1-ND | IHLP2525CZER1R0M01 | IHLP2525CZER1R0M01 | 17930-IHLP2525CZER1R0M01 | 70201775 | 53K4850 |
| Product Name | INDUCTOR POWER 1.0UH 11A SMD 1¦H 11A 22A 11A - ¦20% Shielded 10 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« | SMD 1uH 11A Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | 11A 1uH ±20% 7.6mΩ 22A 2525 Power Inductors ROHS | Inductor;High Current;Ind 1uH;Tol +/-20%;Cur 11A;SMT;Case 2525;DCR 9 Ohms | Inductor, Shielded, 1Uh, 22A, Smd; Inductance Vishay |
| Application | General Purpose | Power Choke | High Current | |||||
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH | 1 microH | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.0100 ohms | 0.0100 ohms | 0.0076 ohms | 0.0100 ohms | ||||
| Core Material | Ferrite |