FIXED IND 7.8UH 10A 20.5MOHM SMD Product overview: IHLP5050EZER7R8M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.8UH, 10A, 20.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.8UH, 10A, 20.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER7R8M0
7.8µH Shielded Molded Inductor 10A 20.5mOhm Max Nonstandard
7.8µH Shielded Molded Inductor 10A 20.5mOhm Max Nonstandard
7.8µH Shielded Molded Inductor 10A 20.5mOhm Max Nonstandard
INDUCTOR POWER 7.8UH 10A SMD 7.8¦H 10A 18A 10A - ¦20% Shielded 20.5 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)
FIXED IND 7.8UH 10A 20.5 MOHM
INDUCTOR, SHIELDED, 7.8UH, 18A, SMD; Inductance:7.8µH; RMS Current (Irms):10A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 7.8UH, 18A, SMD; Inductance:7.8µH; RMS Current (Irms):10A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP5050EZER7R8M01 | 541-IHLP5050EZER7R8M01CT-ND | IHLP5050EZER7R8M01 | 873-IHLP5050EZER7R8M01 | 53K4920 |
| Product Name | SMD 7.8UH 10A 20.5MOHM Inductor and Choke | Fixed Inductors | INDUCTOR POWER 7.8UH 10A SMD 7.8¦H 10A 18A 10A - ¦20% Shielded 20.5 mOhm Max | FIXED IND 7.8UH 10A 20.5 MOHM | Inductor, Shielded, 7.8Uh, 18A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Molded | ||||
| Core Material | Composite | ||||
| Inductance Range | 7.8 microH | 7.8 microH | 7.8 microH | 7.8 microH |