Murata Electronics Fixed Inductors LQP03TN1N4C02D

Description
1.4nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.4nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TN1N4C02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP03TN1N4C02D-ND
Fixed Inductors LQP03TN1N4C02D-ND
1.4nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.4nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369465-LQP03TN1N4C02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369465-LQP03TN1N4C02D
Inductors, Coils, Chokes - Fixed Inductors 1369465-LQP03TN1N4C02D
Win Source Part Number: 1369465-LQP03TN1N4C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 1.4 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 16GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369465-LQP03TN1N4C02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 1.4 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 150mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 16GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
600MA 150MOHM Inductor and Choke - 71-LQP03TN1N4C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-LQP03TN1N4C02D
600MA 150MOHM Inductor and Choke 71-LQP03TN1N4C02D
FIXED IND 1.4NH 600MA 150MOHM SM Product overview: LQP03TN1N4C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N4C02D can be used for catalog matching and distributor lookup.

FIXED IND 1.4NH 600MA 150MOHM SM Product overview: LQP03TN1N4C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N4C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 0201 1.4nH +/-0.2nH - 535-LQP03TN1N4C02D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0201 1.4nH +/-0.2nH
535-LQP03TN1N4C02D
Fixed Inductors 0201 1.4nH +/-0.2nH 535-LQP03TN1N4C02D
Fixed Inductors 0201 1.4nH +/-0.2nH

Fixed Inductors 0201 1.4nH +/-0.2nH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP03TN1N4C02D-ND 1369465-LQP03TN1N4C02D 71-LQP03TN1N4C02D 535-LQP03TN1N4C02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 600MA 150MOHM Inductor and Choke Fixed Inductors 0201 1.4nH +/-0.2nH
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed Fixed
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details